L-com, Inc. 2.4 GHz Wireless N300 IoT Router w/ Built-in Switch and USB Port EN-ESR300

Description
The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and other files to and from a router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the IoT Cloud Router whenever they’re away from home via an Internet connection. The ESR300 features wireless speeds up to 300 Mbps and its high transmit power capability is designed to deliver extended range and expanded coverage so your family can connect more devices throughout your home. The ESR300 also supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. The ESR300 also includes robust VPN (Virtual Private Network) features so remote workers can securely connect to a corporate office while still meets the sharing and Internet access needs of other family members and their devices. Features Wireless N300 Speed Fast Ethernet Wired Speeds and USB Port Multiple SSIDs, Industry-Standard Security The EnGenius Cloud and EnShare™ Xtra Range™ Technology for Better Signal Coverage Throughout Your Home Application Media streaming, online gaming, and large file transfers in and around the home With the free EnViewer app, users can connect up to two EnGenius EDS1130 HD720P Wireless IP Cameras to the ESR350 to monitor a home or small business Connect with family, friends, and colleagues like never before with the free EnTalk-Lite app The free EnRoute app allows administrators to keep track of the location of business colleagues or family members The free EnRoute app allows administrators to keep track of the location of business colleagues or family members who belong to a registered account on a device such as a smartphone or tablet
Description
The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and other files to and from a router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the IoT Cloud Router whenever they’re away from home via an Internet connection. The ESR300 features wireless speeds up to 300 Mbps and its high transmit power capability is designed to deliver extended range and expanded coverage so your family can connect more devices throughout your home. The ESR300 also supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. The ESR300 also includes robust VPN (Virtual Private Network) features so remote workers can securely connect to a corporate office while still meets the sharing and Internet access needs of other family members and their devices. Features Wireless N300 Speed Fast Ethernet Wired Speeds and USB Port Multiple SSIDs, Industry-Standard Security The EnGenius Cloud and EnShare™ Xtra Range™ Technology for Better Signal Coverage Throughout Your Home Application Media streaming, online gaming, and large file transfers in and around the home With the free EnViewer app, users can connect up to two EnGenius EDS1130 HD720P Wireless IP Cameras to the ESR350 to monitor a home or small business Connect with family, friends, and colleagues like never before with the free EnTalk-Lite app The free EnRoute app allows administrators to keep track of the location of business colleagues or family members The free EnRoute app allows administrators to keep track of the location of business colleagues or family members who belong to a registered account on a device such as a smartphone or tablet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wireless N300 IoT Router w/ Built-in Switch and USB Port - EN-ESR300 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Wireless N300 IoT Router w/ Built-in Switch and USB Port
EN-ESR300
2.4 GHz Wireless N300 IoT Router w/ Built-in Switch and USB Port EN-ESR300
The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and other files to and from a router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the IoT Cloud Router whenever they’re away from home via an Internet connection. The ESR300 features wireless speeds up to 300 Mbps and its high transmit power capability is designed to deliver extended range and expanded coverage so your family can connect more devices throughout your home. The ESR300 also supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. The ESR300 also includes robust VPN (Virtual Private Network) features so remote workers can securely connect to a corporate office while still meets the sharing and Internet access needs of other family members and their devices. Features Wireless N300 Speed Fast Ethernet Wired Speeds and USB Port Multiple SSIDs, Industry-Standard Security The EnGenius Cloud and EnShare™ Xtra Range™ Technology for Better Signal Coverage Throughout Your Home Application Media streaming, online gaming, and large file transfers in and around the home With the free EnViewer app, users can connect up to two EnGenius EDS1130 HD720P Wireless IP Cameras to the ESR350 to monitor a home or small business Connect with family, friends, and colleagues like never before with the free EnTalk-Lite app The free EnRoute app allows administrators to keep track of the location of business colleagues or family members The free EnRoute app allows administrators to keep track of the location of business colleagues or family members who belong to a registered account on a device such as a smartphone or tablet

The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and other files to and from a router-attached USB hard drive when they’re in the home or when they’re away from home. Parents can also use EnShare to remotely monitor Cloud Router usage or disconnect devices connected to the IoT Cloud Router whenever they’re away from home via an Internet connection.
The ESR300 features wireless speeds up to 300 Mbps and its high transmit power capability is designed to deliver extended range and expanded coverage so your family can connect more devices throughout your home. The ESR300 also supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. The ESR300 also includes robust VPN (Virtual Private Network) features so remote workers can securely connect to a corporate office while still meets the sharing and Internet access needs of other family members and their devices.

Features

  • Wireless N300 Speed
  • Fast Ethernet Wired Speeds and USB Port
  • Multiple SSIDs, Industry-Standard Security
  • The EnGenius Cloud and EnShare™
  • Xtra Range™ Technology for Better Signal Coverage Throughout Your Home

Application

  • Media streaming, online gaming, and large file transfers in and around the home
  • With the free EnViewer app, users can connect up to two EnGenius EDS1130 HD720P Wireless IP Cameras to the ESR350 to monitor a home or small business
  • Connect with family, friends, and colleagues like never before with the free EnTalk-Lite app
  • The free EnRoute app allows administrators to keep track of the location of business colleagues or family members
  • The free EnRoute app allows administrators to keep track of the location of business colleagues or family members who belong to a registered account on a device such as a smartphone or tablet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-ESR300
Product Name 2.4 GHz Wireless N300 IoT Router w/ Built-in Switch and USB Port
Network Equipment Switch; Router
Unlock Full Specs
to access all available technical data