L-com, Inc. 2.4 GHz Indoor Wireless Ethernet Bridge AVL-AW2400ITR-PAIR

Description
This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR and a single radio - the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. A small LCD panel on the front of the unit can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight 128 bit AES encryption, FIPS 197 – NIST Certified Includes: (2) AW2400iTR Radios (2) AW2-400 2.5 dBi Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injector (2) 110 VAC to 12 VDC Power Adapters (2) Mini USB Cables One Watt power consumption is ready for solar applications
Datasheet
Description
This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR and a single radio - the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. A small LCD panel on the front of the unit can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight 128 bit AES encryption, FIPS 197 – NIST Certified Includes: (2) AW2400iTR Radios (2) AW2-400 2.5 dBi Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injector (2) 110 VAC to 12 VDC Power Adapters (2) Mini USB Cables One Watt power consumption is ready for solar applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Indoor Wireless Ethernet Bridge - AVL-AW2400ITR-PAIR - L-com, Inc.
North Andover, MA, United States
2.4 GHz Indoor Wireless Ethernet Bridge
AVL-AW2400ITR-PAIR
2.4 GHz Indoor Wireless Ethernet Bridge AVL-AW2400ITR-PAIR
This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR and a single radio - the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. A small LCD panel on the front of the unit can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight 128 bit AES encryption, FIPS 197 – NIST Certified Includes: (2) AW2400iTR Radios (2) AW2-400 2.5 dBi Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injector (2) 110 VAC to 12 VDC Power Adapters (2) Mini USB Cables One Watt power consumption is ready for solar applications

This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR and a single radio - the AW2400iTR, configurable as an access point or client in point-to-multipoint applications.
The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. A small LCD panel on the front of the unit can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
  • Five times greater range than Wi-Fi, through walls or line-of-sight
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Includes: (2) AW2400iTR Radios (2) AW2-400 2.5 dBi Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injector (2) 110 VAC to 12 VDC Power Adapters (2) Mini USB Cables
  • One Watt power consumption is ready for solar applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400ITR-PAIR
Product Name 2.4 GHz Indoor Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial Ethernet Switches - IEN-840GL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Allen-Bradley / Rockwell Automation
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details