L-com, Inc. Planet 5 port 10/100/1000 Gigabit Ethernet Switch SWTC-PTG503

Description
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking
Description
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking

Suppliers

Company
Product
Description
Supplier Links
Planet 5 port 10/100/1000 Gigabit Ethernet Switch - SWTC-PTG503 - L-com, Inc.
North Andover, MA, United States
Planet 5 port 10/100/1000 Gigabit Ethernet Switch
SWTC-PTG503
Planet 5 port 10/100/1000 Gigabit Ethernet Switch SWTC-PTG503
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking

The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today!

Features

  • Used to connect 10/100/1000 Ethernet devices for file and resource sharing
  • Plug and Play , no software or manual configuration needed, 12V 1A power Supply included
  • Auto-Negotiation, automatically senses connected devices speed, no configuration needed
  • Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth
  • Dimensions (mm) 155 x 86 x 26 (WxDxH)

Application

  • Resource sharing
  • LAN
  • SOHO
  • Enterprise Networking
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number SWTC-PTG503
Product Name Planet 5 port 10/100/1000 Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ - EKI-9728G-4X8CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces SFP+ cage
View Details
3 suppliers
Fully Managed - 852-303 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers