L-com, Inc. 5.8 GHz Outdoor 800 Mbps Wireless Ethernet Bridge AVL-AW58800HTP-PAIR

Description
The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58800HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58800HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Includes: (1) AW58800HTP-AP Access Point Radio (1) AW58800HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 540 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58800HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58800HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Includes: (1) AW58800HTP-AP Access Point Radio (1) AW58800HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 540 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 800 Mbps Wireless Ethernet Bridge - AVL-AW58800HTP-PAIR - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 800 Mbps Wireless Ethernet Bridge
AVL-AW58800HTP-PAIR
5.8 GHz Outdoor 800 Mbps Wireless Ethernet Bridge AVL-AW58800HTP-PAIR
The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58800HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58800HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Includes: (1) AW58800HTP-AP Access Point Radio (1) AW58800HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 540 Mbps Ethernet data rate to support high resolution cameras

The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
Each unit of the AW58800HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Line-of-sight range up to 30 miles for AW58800HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 Standard
  • Includes: (1) AW58800HTP-AP Access Point Radio (1) AW58800HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies
  • Up to 540 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58800HTP-PAIR
Product Name 5.8 GHz Outdoor 800 Mbps Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Interface - CAMC-F-EP - Festo Corporation
Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details