L-com, Inc. Long-Range Wireless 2.4 GHz Outdoor AP/Bridge EN-ENSTATION2

Description
EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in an IP55-rated waterproof housing to maintain robust performance even in harsh environments. Its a smart solution for streaming video data for IP Cameras monitoring parking lots and it includes an additional Fast Ethernet Port (LAN 2) to connect a camera for this type of application. Going The Distance. EnGenius EnStations are Outdoor Wireless Access Points that feature high 26 dBm output power and high receive sensitivity coupled with embedded high-gain directional antennas that emit a narrow signal beam to deliver robust and stable connectivity over extremely long distances - up to 4 miles in clear line-of-sight point-to-point deployments! Features 13 dBi Dual Polarization Directional High-Gain Antenna with 61° Beam Up to 300 Mbps, 2 Stream (2x2) IEEE 802.11b/g/n Compliant IP55-Rated Waterproof Housing Transmit Power: Up to 26 dBm / Up to 400 mW Application Extending networks in large campus venues Urban environments where there is clear line-of-sight between the EnStation and another Access Point Connecting to digital signage Massive indoor structures like arenas, shopping malls, warehouses, convention centers Wireless coverage over extensive acreage in industrial, farming or ranching properties
Description
EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in an IP55-rated waterproof housing to maintain robust performance even in harsh environments. Its a smart solution for streaming video data for IP Cameras monitoring parking lots and it includes an additional Fast Ethernet Port (LAN 2) to connect a camera for this type of application. Going The Distance. EnGenius EnStations are Outdoor Wireless Access Points that feature high 26 dBm output power and high receive sensitivity coupled with embedded high-gain directional antennas that emit a narrow signal beam to deliver robust and stable connectivity over extremely long distances - up to 4 miles in clear line-of-sight point-to-point deployments! Features 13 dBi Dual Polarization Directional High-Gain Antenna with 61° Beam Up to 300 Mbps, 2 Stream (2x2) IEEE 802.11b/g/n Compliant IP55-Rated Waterproof Housing Transmit Power: Up to 26 dBm / Up to 400 mW Application Extending networks in large campus venues Urban environments where there is clear line-of-sight between the EnStation and another Access Point Connecting to digital signage Massive indoor structures like arenas, shopping malls, warehouses, convention centers Wireless coverage over extensive acreage in industrial, farming or ranching properties

Suppliers

Company
Product
Description
Supplier Links
Long-Range Wireless 2.4 GHz Outdoor AP/Bridge - EN-ENSTATION2 - L-com, Inc.
North Andover, MA, United States
Long-Range Wireless 2.4 GHz Outdoor AP/Bridge
EN-ENSTATION2
Long-Range Wireless 2.4 GHz Outdoor AP/Bridge EN-ENSTATION2
EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in an IP55-rated waterproof housing to maintain robust performance even in harsh environments. Its a smart solution for streaming video data for IP Cameras monitoring parking lots and it includes an additional Fast Ethernet Port (LAN 2) to connect a camera for this type of application. Going The Distance. EnGenius EnStations are Outdoor Wireless Access Points that feature high 26 dBm output power and high receive sensitivity coupled with embedded high-gain directional antennas that emit a narrow signal beam to deliver robust and stable connectivity over extremely long distances - up to 4 miles in clear line-of-sight point-to-point deployments! Features 13 dBi Dual Polarization Directional High-Gain Antenna with 61° Beam Up to 300 Mbps, 2 Stream (2x2) IEEE 802.11b/g/n Compliant IP55-Rated Waterproof Housing Transmit Power: Up to 26 dBm / Up to 400 mW Application Extending networks in large campus venues Urban environments where there is clear line-of-sight between the EnStation and another Access Point Connecting to digital signage Massive indoor structures like arenas, shopping malls, warehouses, convention centers Wireless coverage over extensive acreage in industrial, farming or ranching properties

EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in an IP55-rated waterproof housing to maintain robust performance even in harsh environments. Its a smart solution for streaming video data for IP Cameras monitoring parking lots and it includes an additional Fast Ethernet Port (LAN 2) to connect a camera for this type of application.
Going The Distance. EnGenius EnStations are Outdoor Wireless Access Points that feature high 26 dBm output power and high receive sensitivity coupled with embedded high-gain directional antennas that emit a narrow signal beam to deliver robust and stable connectivity over extremely long distances - up to 4 miles in clear line-of-sight point-to-point deployments!

Features

  • 13 dBi Dual Polarization Directional High-Gain Antenna with 61° Beam
  • Up to 300 Mbps, 2 Stream (2x2)
  • IEEE 802.11b/g/n Compliant
  • IP55-Rated Waterproof Housing
  • Transmit Power: Up to 26 dBm / Up to 400 mW

Application

  • Extending networks in large campus venues
  • Urban environments where there is clear line-of-sight between the EnStation and another Access Point
  • Connecting to digital signage
  • Massive indoor structures like arenas, shopping malls, warehouses, convention centers
  • Wireless coverage over extensive acreage in industrial, farming or ranching properties
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-ENSTATION2
Product Name Long-Range Wireless 2.4 GHz Outdoor AP/Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modbus, Rtu/tcp-Enet/ip Gateway, 6Port; No. Of Ethernet Ports Advantech - 57AC6245 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details