L-com, Inc. L-com DB9 A/B Switch Box w/Serial Control - Latching LC-SNSW-DB9-LSC

Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Connectors: DB9 Female 9 pin Used to share a common network device between multiple network resources Application Secure networks Backup & Failover RS232 RS485
Datasheet
Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Connectors: DB9 Female 9 pin Used to share a common network device between multiple network resources Application Secure networks Backup & Failover RS232 RS485
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com DB9 A/B Switch Box w/Serial Control - Latching - LC-SNSW-DB9-LSC - L-com, Inc.
North Andover, MA, United States
L-com DB9 A/B Switch Box w/Serial Control - Latching
LC-SNSW-DB9-LSC
L-com DB9 A/B Switch Box w/Serial Control - Latching LC-SNSW-DB9-LSC
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Connectors: DB9 Female 9 pin Used to share a common network device between multiple network resources Application Secure networks Backup & Failover RS232 RS485

L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Connectors: DB9 Female 9 pin
  • Used to share a common network device between multiple network resources

Application

  • Secure networks
  • Backup & Failover
  • RS232
  • RS485
Supplier's Site
Db9 A/b Switch Latching/serial L-Com - 90W1795 - Newark, An Avnet Company
Chicago, IL, United States
Db9 A/b Switch Latching/serial L-Com
90W1795
Db9 A/b Switch Latching/serial L-Com 90W1795
DB9 A/B SWITCH LATCHING/SERIAL

DB9 A/B SWITCH LATCHING/SERIAL

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-DB9-LSC 90W1795
Product Name L-com DB9 A/B Switch Box w/Serial Control - Latching Db9 A/b Switch Latching/serial L-Com
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2525M-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 135313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 30 #
Data Rate 2.5 Gbps
View Details