L-com, Inc. Icron USB 3.1 Raven™ 3104 4-Port Cat6a/7 USB Extender (100m) ICR3104

Description
-NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 100m over CAT 6a/7. The Raven 3104 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3104 USB extender is compatible with all leading operating systems. The Raven 3104 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A per port, 5A total shared. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® 100/1000 Ethernet channel; LAN pass-through, Single cable, CAT 6a/7 up to 100m, Point-to-point connection Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required Application Conferencing Cameras Video Matrix Systems Remote Storage Security and Monitoring
Description
-NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 100m over CAT 6a/7. The Raven 3104 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3104 USB extender is compatible with all leading operating systems. The Raven 3104 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A per port, 5A total shared. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® 100/1000 Ethernet channel; LAN pass-through, Single cable, CAT 6a/7 up to 100m, Point-to-point connection Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required Application Conferencing Cameras Video Matrix Systems Remote Storage Security and Monitoring

Suppliers

Company
Product
Description
Supplier Links
Icron USB 3.1 Raven™ 3104 4-Port Cat6a/7 USB Extender (100m) - ICR3104 - L-com, Inc.
North Andover, MA, United States
Icron USB 3.1 Raven™ 3104 4-Port Cat6a/7 USB Extender (100m)
ICR3104
Icron USB 3.1 Raven™ 3104 4-Port Cat6a/7 USB Extender (100m) ICR3104
-NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 100m over CAT 6a/7. The Raven 3104 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3104 USB extender is compatible with all leading operating systems. The Raven 3104 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A per port, 5A total shared. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® 100/1000 Ethernet channel; LAN pass-through, Single cable, CAT 6a/7 up to 100m, Point-to-point connection Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required Application Conferencing Cameras Video Matrix Systems Remote Storage Security and Monitoring

-NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 100m over CAT 6a/7. The Raven 3104 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3104 USB extender is compatible with all leading operating systems. The Raven 3104 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A per port, 5A total shared. UK, European and Australian power versions available. Contact your L-com Sales Representative for details.

Features

  • Four available 3.1 Gen 1 ports data rate up to 5 Gbps
  • Supports all major operating systems: Windows®, Mac OS X®, and Linux®
  • 100/1000 Ethernet channel; LAN pass-through, Single cable, CAT 6a/7 up to 100m, Point-to-point connection
  • Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth
  • True plug and play; no software drivers required

Application

  • Conferencing Cameras
  • Video Matrix Systems
  • Remote Storage
  • Security and Monitoring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR3104
Product Name Icron USB 3.1 Raven™ 3104 4-Port Cat6a/7 USB Extender (100m)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1890537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details