L-com, Inc. 2-Port USB 3.0 DisplayPort KVMP™ Switch CS-1912

Description
The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1912 provides superior resolutions up to 3840 x 2160 @ 30 Hz, a SuperSpeed USB 3.1 Gen 1 hub with 5 Gbps transfer rates and enhanced user-friendly operations. As a KVM switch, the CS1912 gives users access to two DisplayPort computers from a single USB keyboard, USB mouse and monitor. To work with ease, the CS1912 provides three convenient switching methods - front panel pushbuttons, mouse and hotkeys for flexible and quick access to both computers. ATEN’s unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer - such as a printer server, modem or splitter. With its rich feature set, the CS1912 is designed to surpass all requirements for video post production, CAD design and applications that have a high demand for precise video clarity and large data transfer rates. The CS1912 allows you to share the audio from each computer and in HD quality when transmitted by the DisplayPort, to offer you an exciting sound experience. Features 2-port DisplayPort KVMP™ Switch with USB 3.1 Gen 1 hub and 2.1 surround sound audio Multi-platform support – Windows, Mac, and Linux One USB console controls 2/4 computers and 2 USB peripherals DisplayPort 1.1 compliant, HDCP compliant, Supports HD audio through DisplayPort Hot pluggable – add or remove computers without powering down the switch Application Air traffic control Data center management Security monitoring Financial systems management Small Business, Home Office
Description
The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1912 provides superior resolutions up to 3840 x 2160 @ 30 Hz, a SuperSpeed USB 3.1 Gen 1 hub with 5 Gbps transfer rates and enhanced user-friendly operations. As a KVM switch, the CS1912 gives users access to two DisplayPort computers from a single USB keyboard, USB mouse and monitor. To work with ease, the CS1912 provides three convenient switching methods - front panel pushbuttons, mouse and hotkeys for flexible and quick access to both computers. ATEN’s unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer - such as a printer server, modem or splitter. With its rich feature set, the CS1912 is designed to surpass all requirements for video post production, CAD design and applications that have a high demand for precise video clarity and large data transfer rates. The CS1912 allows you to share the audio from each computer and in HD quality when transmitted by the DisplayPort, to offer you an exciting sound experience. Features 2-port DisplayPort KVMP™ Switch with USB 3.1 Gen 1 hub and 2.1 surround sound audio Multi-platform support – Windows, Mac, and Linux One USB console controls 2/4 computers and 2 USB peripherals DisplayPort 1.1 compliant, HDCP compliant, Supports HD audio through DisplayPort Hot pluggable – add or remove computers without powering down the switch Application Air traffic control Data center management Security monitoring Financial systems management Small Business, Home Office

Suppliers

Company
Product
Description
Supplier Links
2-Port USB 3.0 DisplayPort KVMP™ Switch - CS-1912 - L-com, Inc.
North Andover, MA, United States
2-Port USB 3.0 DisplayPort KVMP™ Switch
CS-1912
2-Port USB 3.0 DisplayPort KVMP™ Switch CS-1912
The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1912 provides superior resolutions up to 3840 x 2160 @ 30 Hz, a SuperSpeed USB 3.1 Gen 1 hub with 5 Gbps transfer rates and enhanced user-friendly operations. As a KVM switch, the CS1912 gives users access to two DisplayPort computers from a single USB keyboard, USB mouse and monitor. To work with ease, the CS1912 provides three convenient switching methods - front panel pushbuttons, mouse and hotkeys for flexible and quick access to both computers. ATEN’s unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer - such as a printer server, modem or splitter. With its rich feature set, the CS1912 is designed to surpass all requirements for video post production, CAD design and applications that have a high demand for precise video clarity and large data transfer rates. The CS1912 allows you to share the audio from each computer and in HD quality when transmitted by the DisplayPort, to offer you an exciting sound experience. Features 2-port DisplayPort KVMP™ Switch with USB 3.1 Gen 1 hub and 2.1 surround sound audio Multi-platform support – Windows, Mac, and Linux One USB console controls 2/4 computers and 2 USB peripherals DisplayPort 1.1 compliant, HDCP compliant, Supports HD audio through DisplayPort Hot pluggable – add or remove computers without powering down the switch Application Air traffic control Data center management Security monitoring Financial systems management Small Business, Home Office

The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1912 provides superior resolutions up to 3840 x 2160 @ 30 Hz, a SuperSpeed USB 3.1 Gen 1 hub with 5 Gbps transfer rates and enhanced user-friendly operations.
As a KVM switch, the CS1912 gives users access to two DisplayPort computers from a single USB keyboard, USB mouse and monitor. To work with ease, the CS1912 provides three convenient switching methods - front panel pushbuttons, mouse and hotkeys for flexible and quick access to both computers.
ATEN’s unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer - such as a printer server, modem or splitter.
With its rich feature set, the CS1912 is designed to surpass all requirements for video post production, CAD design and applications that have a high demand for precise video clarity and large data transfer rates. The CS1912 allows you to share the audio from each computer and in HD quality when transmitted by the DisplayPort, to offer you an exciting sound experience.

Features

  • 2-port DisplayPort KVMP™ Switch with USB 3.1 Gen 1 hub and 2.1 surround sound audio
  • Multi-platform support – Windows, Mac, and Linux
  • One USB console controls 2/4 computers and 2 USB peripherals
  • DisplayPort 1.1 compliant, HDCP compliant, Supports HD audio through DisplayPort
  • Hot pluggable – add or remove computers without powering down the switch

Application

  • Air traffic control
  • Data center management
  • Security monitoring
  • Financial systems management
  • Small Business, Home Office
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number CS-1912
Product Name 2-Port USB 3.0 DisplayPort KVMP™ Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details