L-com, Inc. Unmanaged 5-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount SWTC-NS205

Description
The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and will automatically switch the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is activity/link/data rate LEDs for each port to aid in trouble-shooting. Port connectors are shielded RJ-45. It contains "soft start" function with overload protection and high-low voltage protection. The width of the NS-205 is just 33 mm, so it can be used where space is limited. It is often used in control panels where it can be mounted on a din rail. The NS-205 is designed to survive in harsh environments, extreme temperatures and harsh conditions. Features Automatic MDI / MDI-X crossover for plug-and-play Supports operating temperatures from -40 °C ~ +75 °C 5 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation DIN-Rail Mountable Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA
Description
The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and will automatically switch the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is activity/link/data rate LEDs for each port to aid in trouble-shooting. Port connectors are shielded RJ-45. It contains "soft start" function with overload protection and high-low voltage protection. The width of the NS-205 is just 33 mm, so it can be used where space is limited. It is often used in control panels where it can be mounted on a din rail. The NS-205 is designed to survive in harsh environments, extreme temperatures and harsh conditions. Features Automatic MDI / MDI-X crossover for plug-and-play Supports operating temperatures from -40 °C ~ +75 °C 5 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation DIN-Rail Mountable Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA

Suppliers

Company
Product
Description
Supplier Links
Unmanaged 5-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount - SWTC-NS205 - L-com, Inc.
North Andover, MA, United States
Unmanaged 5-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount
SWTC-NS205
Unmanaged 5-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount SWTC-NS205
The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and will automatically switch the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is activity/link/data rate LEDs for each port to aid in trouble-shooting. Port connectors are shielded RJ-45. It contains "soft start" function with overload protection and high-low voltage protection. The width of the NS-205 is just 33 mm, so it can be used where space is limited. It is often used in control panels where it can be mounted on a din rail. The NS-205 is designed to survive in harsh environments, extreme temperatures and harsh conditions. Features Automatic MDI / MDI-X crossover for plug-and-play Supports operating temperatures from -40 °C ~ +75 °C 5 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation DIN-Rail Mountable Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA

The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and will automatically switch the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is activity/link/data rate LEDs for each port to aid in trouble-shooting. Port connectors are shielded RJ-45. It contains "soft start" function with overload protection and high-low voltage protection. The width of the NS-205 is just 33 mm, so it can be used where space is limited. It is often used in control panels where it can be mounted on a din rail. The NS-205 is designed to survive in harsh environments, extreme temperatures and harsh conditions.

Features

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Supports operating temperatures from -40 °C ~ +75 °C
  • 5 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation
  • DIN-Rail Mountable
  • Supports +10 VDC ~ +30 VDC

Application

  • Factory Automation
  • Industrial Ethernet
  • Process Industry networking
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number SWTC-NS205
Product Name Unmanaged 5-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 229273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
View Details