L-com, Inc. Icron USB 2.0 Ranger 2204 4-Port Cat5e (or better) USB Extender (100m Max) ICR2204

Description
Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2204 addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2204 is also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure This USB extender requires AC power (included) at the remote REX end. Additionally an optional LEX power supply (sold separately) is available for USB ports that cannot provide the required 500mA current. This LEGACY USB 2.0 Ranger 2204 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2304 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to all Four USB ports Provides four remote USB 2.0 ports. Number of devices can be increased using additional USB hubs Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial USB applications Remote admin/control Retail POS PC peripheral
Description
Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2204 addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2204 is also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure This USB extender requires AC power (included) at the remote REX end. Additionally an optional LEX power supply (sold separately) is available for USB ports that cannot provide the required 500mA current. This LEGACY USB 2.0 Ranger 2204 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2304 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to all Four USB ports Provides four remote USB 2.0 ports. Number of devices can be increased using additional USB hubs Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial USB applications Remote admin/control Retail POS PC peripheral

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2204 4-Port Cat5e (or better) USB Extender (100m Max) - ICR2204 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2204 4-Port Cat5e (or better) USB Extender (100m Max)
ICR2204
Icron USB 2.0 Ranger 2204 4-Port Cat5e (or better) USB Extender (100m Max) ICR2204
Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2204 addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2204 is also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure This USB extender requires AC power (included) at the remote REX end. Additionally an optional LEX power supply (sold separately) is available for USB ports that cannot provide the required 500mA current. This LEGACY USB 2.0 Ranger 2204 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2304 to take advantage of improved functionality, interoperability, and pricing. Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) provides standard 500mA to all Four USB ports Provides four remote USB 2.0 ports. Number of devices can be increased using additional USB hubs Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial USB applications Remote admin/control Retail POS PC peripheral

Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2204 addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2204 is also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure This USB extender requires AC power (included) at the remote REX end. Additionally an optional LEX power supply (sold separately) is available for USB ports that cannot provide the required 500mA current.
This LEGACY USB 2.0 Ranger 2204 extender is not recommended for new designs, instead please consider the newer USB 2.0 Ranger 2304 to take advantage of improved functionality, interoperability, and pricing.
Supported platforms include: Windows, MAC OS, Linux UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details.

Features

  • AC power adapter at remote unit (REX) provides standard 500mA to all Four USB ports
  • Provides four remote USB 2.0 ports. Number of devices can be increased using additional USB hubs
  • Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable
  • Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • True plug and play, ready to operate right out of the box. No new driver installation required

Application

  • Industrial USB applications
  • Remote admin/control
  • Retail POS
  • PC peripheral
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2204
Product Name Icron USB 2.0 Ranger 2204 4-Port Cat5e (or better) USB Extender (100m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details