L-com, Inc. 2.4 GHz Outdoor Wireless Ethernet Bridge AVL-AW2400XTR-PAIR

Description
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Include: (2) AW2400xTR Radios (2) AW2-2400 Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injectors (2) 110 VAC to 12 VDC power adapters Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration 128 bit AES encryption, FIPS 197 – NIST Certified Outdoor IP66 cast aluminum enclosure for industrially hardened applications
Datasheet
Description
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Include: (2) AW2400xTR Radios (2) AW2-2400 Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injectors (2) 110 VAC to 12 VDC power adapters Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration 128 bit AES encryption, FIPS 197 – NIST Certified Outdoor IP66 cast aluminum enclosure for industrially hardened applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Outdoor Wireless Ethernet Bridge - AVL-AW2400XTR-PAIR - L-com, Inc.
North Andover, MA, United States
2.4 GHz Outdoor Wireless Ethernet Bridge
AVL-AW2400XTR-PAIR
2.4 GHz Outdoor Wireless Ethernet Bridge AVL-AW2400XTR-PAIR
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Include: (2) AW2400xTR Radios (2) AW2-2400 Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injectors (2) 110 VAC to 12 VDC power adapters Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration 128 bit AES encryption, FIPS 197 – NIST Certified Outdoor IP66 cast aluminum enclosure for industrially hardened applications

The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole.
The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.
This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit.
AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
  • Include: (2) AW2400xTR Radios (2) AW2-2400 Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injectors (2) 110 VAC to 12 VDC power adapters
  • Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Outdoor IP66 cast aluminum enclosure for industrially hardened applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400XTR-PAIR
Product Name 2.4 GHz Outdoor Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
IoT Gateways - 162182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces USB
Features Internet of Things (IoT) Capable
View Details