L-com, Inc. L-com CAT6 A/B Network Switch - Latching LC-SNSW-C6-L

Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Classified network access Military Security
Datasheet
Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Classified network access Military Security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CAT6 A/B Network Switch - Latching - LC-SNSW-C6-L - L-com, Inc.
North Andover, MA, United States
L-com CAT6 A/B Network Switch - Latching
LC-SNSW-C6-L
L-com CAT6 A/B Network Switch - Latching LC-SNSW-C6-L
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Classified network access Military Security

L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • A/B switching of data, voice, audio and video connections
  • Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications
  • Supports data rates of 10/100/1000Mbps and 10Gig
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • Used to share a common network device between multiple network resources

Application

  • Classified network access
  • Military
  • Security
Supplier's Site
Cat6 A/b Network Swtc Latch L-Com - 90W1787 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 A/b Network Swtc Latch L-Com
90W1787
Cat6 A/b Network Swtc Latch L-Com 90W1787
CAT6 A/B NETWORK SWTC LATCH

CAT6 A/B NETWORK SWTC LATCH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-C6-L 90W1787
Product Name L-com CAT6 A/B Network Switch - Latching Cat6 A/b Network Swtc Latch L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data