L-com, Inc. 900 MHz Industrial Wireless Ethernet Radio Bridge Pair AVL-AW900F-PAIR

Description
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Data Security enhanced by AES 128-bit encryption Includes (2) AW900F radios and (2) 2.5 dBi omni-directional antennas Rugged extruded aluminum case with DIN Rail mounting clip 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate 802.3af compatible Power over Ethernet for single cable installation Application Data collection applications Industrial automation SCADA applications
Datasheet
Description
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Data Security enhanced by AES 128-bit encryption Includes (2) AW900F radios and (2) 2.5 dBi omni-directional antennas Rugged extruded aluminum case with DIN Rail mounting clip 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate 802.3af compatible Power over Ethernet for single cable installation Application Data collection applications Industrial automation SCADA applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Industrial Wireless Ethernet Radio Bridge Pair - AVL-AW900F-PAIR - L-com, Inc.
North Andover, MA, United States
900 MHz Industrial Wireless Ethernet Radio Bridge Pair
AVL-AW900F-PAIR
900 MHz Industrial Wireless Ethernet Radio Bridge Pair AVL-AW900F-PAIR
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Data Security enhanced by AES 128-bit encryption Includes (2) AW900F radios and (2) 2.5 dBi omni-directional antennas Rugged extruded aluminum case with DIN Rail mounting clip 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate 802.3af compatible Power over Ethernet for single cable installation Application Data collection applications Industrial automation SCADA applications

AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost.
The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance.
This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.
For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Data Security enhanced by AES 128-bit encryption
  • Includes (2) AW900F radios and (2) 2.5 dBi omni-directional antennas
  • Rugged extruded aluminum case with DIN Rail mounting clip
  • 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate
  • 802.3af compatible Power over Ethernet for single cable installation

Application

  • Data collection applications
  • Industrial automation
  • SCADA applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900F-PAIR
Product Name 900 MHz Industrial Wireless Ethernet Radio Bridge Pair
Network Equipment Bridge; Other; 900 MHz Industrial Wireless Ethernet Radio Bridge Pair
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial PoE+ Switches - SEN-8424PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details