L-com, Inc. 4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point AVL-AW49200HTA

Description
The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard, built in lightning arrestors Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Application Homeland security applications Public safety services
Datasheet
Description
The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard, built in lightning arrestors Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Application Homeland security applications Public safety services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point - AVL-AW49200HTA - L-com, Inc.
North Andover, MA, United States
4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point
AVL-AW49200HTA
4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point AVL-AW49200HTA
The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard, built in lightning arrestors Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Application Homeland security applications Public safety services

The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW49200HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Data Security provided by AES encryption
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 Standard, built in lightning arrestors
  • Up to 216 Mbps Ethernet data rate to support high resolution cameras
  • Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration

Application

  • Homeland security applications
  • Public safety services
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW49200HTA
Product Name 4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point
Network Equipment Access Points; Other; 4.9 GHz Outdoor Ethernet Radio 200Mbps Wireless Ethernet Access Point
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories - BB-SR30008110 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
WiFi Adapters - 2558428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA3
Data Rate 0.8670 Gbps
View Details