L-com, Inc. FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio AVL-AW900IS

Description
The AW900iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. For complete product specifications and manuals, click on the Downloads tab. Features 12 non-overlapping RF channels with automatic or manual selection via browser interface Does not require an FCC license to operate or install FIPS 140-2 Level 2 validated data security High RF output power provides maximum foliage and/or wall penetration Meets C1D2 for hazardous locations
Datasheet
Description
The AW900iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. For complete product specifications and manuals, click on the Downloads tab. Features 12 non-overlapping RF channels with automatic or manual selection via browser interface Does not require an FCC license to operate or install FIPS 140-2 Level 2 validated data security High RF output power provides maximum foliage and/or wall penetration Meets C1D2 for hazardous locations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio - AVL-AW900IS - L-com, Inc.
North Andover, MA, United States
FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio
AVL-AW900IS
FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio AVL-AW900IS
The AW900iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. For complete product specifications and manuals, click on the Downloads tab. Features 12 non-overlapping RF channels with automatic or manual selection via browser interface Does not require an FCC license to operate or install FIPS 140-2 Level 2 validated data security High RF output power provides maximum foliage and/or wall penetration Meets C1D2 for hazardous locations

The AW900iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area.
Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 12 non-overlapping RF channels with automatic or manual selection via browser interface
  • Does not require an FCC license to operate or install
  • FIPS 140-2 Level 2 validated data security
  • High RF output power provides maximum foliage and/or wall penetration
  • Meets C1D2 for hazardous locations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900IS
Product Name FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio
Network Equipment Other; FIPS 140-2 High Security 900 MHz Indoor Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details