L-com, Inc. Icron USB 2.0 Ranger 2312 2-Port Cat5e (or better) USB Extender System with Remote Power (100m Max) ICR2312

Description
Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2312 USB extender is designed with flexible power allowing you to provide power from the LEX side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or better) extension link simplifying certain installation situations in industrial, medical and commercial applications. The Ranger 2312 USB extender is FCC/CE Class B certified and meets EN-61000 8kV ESD immunity. Supported platforms include: Windows, MAC OS, Linux UK, Japanese, European and Australian power versions available. The 2312 has a optional mounting kit. Contact your L-com Sales Representative for details. Features Provides two remote USB 2.0 ports. Number of devices can be increased using additional USB hubs AC power adapter at remote (REX) or local (LEX) unit supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Solid Conductor Cat 5 (or better) cable. Flexible power feature delivers power from the LEX unit to the REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC peripheral Industrial USB applications Remote admin/control Retail POS
Description
Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2312 USB extender is designed with flexible power allowing you to provide power from the LEX side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or better) extension link simplifying certain installation situations in industrial, medical and commercial applications. The Ranger 2312 USB extender is FCC/CE Class B certified and meets EN-61000 8kV ESD immunity. Supported platforms include: Windows, MAC OS, Linux UK, Japanese, European and Australian power versions available. The 2312 has a optional mounting kit. Contact your L-com Sales Representative for details. Features Provides two remote USB 2.0 ports. Number of devices can be increased using additional USB hubs AC power adapter at remote (REX) or local (LEX) unit supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Solid Conductor Cat 5 (or better) cable. Flexible power feature delivers power from the LEX unit to the REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC peripheral Industrial USB applications Remote admin/control Retail POS

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2312 2-Port Cat5e (or better) USB Extender System with Remote Power (100m Max) - ICR2312 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2312 2-Port Cat5e (or better) USB Extender System with Remote Power (100m Max)
ICR2312
Icron USB 2.0 Ranger 2312 2-Port Cat5e (or better) USB Extender System with Remote Power (100m Max) ICR2312
Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2312 USB extender is designed with flexible power allowing you to provide power from the LEX side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or better) extension link simplifying certain installation situations in industrial, medical and commercial applications. The Ranger 2312 USB extender is FCC/CE Class B certified and meets EN-61000 8kV ESD immunity. Supported platforms include: Windows, MAC OS, Linux UK, Japanese, European and Australian power versions available. The 2312 has a optional mounting kit. Contact your L-com Sales Representative for details. Features Provides two remote USB 2.0 ports. Number of devices can be increased using additional USB hubs AC power adapter at remote (REX) or local (LEX) unit supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Solid Conductor Cat 5 (or better) cable. Flexible power feature delivers power from the LEX unit to the REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC peripheral Industrial USB applications Remote admin/control Retail POS

Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2312 USB extender is designed with flexible power allowing you to provide power from the LEX side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or better) extension link simplifying certain installation situations in industrial, medical and commercial applications. The Ranger 2312 USB extender is FCC/CE Class B certified and meets EN-61000 8kV ESD immunity. Supported platforms include: Windows, MAC OS, Linux UK, Japanese, European and Australian power versions available. The 2312 has a optional mounting kit. Contact your L-com Sales Representative for details.

Features

  • Provides two remote USB 2.0 ports. Number of devices can be increased using additional USB hubs
  • AC power adapter at remote (REX) or local (LEX) unit supplies up to 1 Amp vs. standard 500ma to the USB port
  • Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Solid Conductor Cat 5 (or better) cable.
  • Flexible power feature delivers power from the LEX unit to the REX unit over the Solid Conductor CAT 5 (or better) extension link simplifying certain installation situations
  • True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux®

Application

  • PC peripheral
  • Industrial USB applications
  • Remote admin/control
  • Retail POS
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2312
Product Name Icron USB 2.0 Ranger 2312 2-Port Cat5e (or better) USB Extender System with Remote Power (100m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details