L-com, Inc. High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Client Bridge EN-ENS202

Description
ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video from connected IP security cameras in parking lots or garages back to a company network, or for sending data to outdoor digital signage. The ENS202 is compliant with the IEEE802.11 b/g/n standards delivering a wireless data rate of up to 300 Mbps. It features an internal directional 10 dBi MIMO (Multiple In/Multiple Out) antenna that coupled with its strong transmit power of up to 400mW makes the ENS202 a compelling performance solution for small and growing businesses at a very affordable price. The ENS202 can also be used in other operational modes including as an Access Point. When used as an Access Point it should be positioned in such a way, because of its more focused directional antenna signal array, to offer wireless network connectivity to a more defined outdoor venue rather than a more general outdoor area around it. ENS202 also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. The ENS202 also features an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients
Description
ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video from connected IP security cameras in parking lots or garages back to a company network, or for sending data to outdoor digital signage. The ENS202 is compliant with the IEEE802.11 b/g/n standards delivering a wireless data rate of up to 300 Mbps. It features an internal directional 10 dBi MIMO (Multiple In/Multiple Out) antenna that coupled with its strong transmit power of up to 400mW makes the ENS202 a compelling performance solution for small and growing businesses at a very affordable price. The ENS202 can also be used in other operational modes including as an Access Point. When used as an Access Point it should be positioned in such a way, because of its more focused directional antenna signal array, to offer wireless network connectivity to a more defined outdoor venue rather than a more general outdoor area around it. ENS202 also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. The ENS202 also features an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

Suppliers

Company
Product
Description
Supplier Links
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Client Bridge - EN-ENS202 - L-com, Inc.
North Andover, MA, United States
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Client Bridge
EN-ENS202
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Client Bridge EN-ENS202
ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video from connected IP security cameras in parking lots or garages back to a company network, or for sending data to outdoor digital signage. The ENS202 is compliant with the IEEE802.11 b/g/n standards delivering a wireless data rate of up to 300 Mbps. It features an internal directional 10 dBi MIMO (Multiple In/Multiple Out) antenna that coupled with its strong transmit power of up to 400mW makes the ENS202 a compelling performance solution for small and growing businesses at a very affordable price. The ENS202 can also be used in other operational modes including as an Access Point. When used as an Access Point it should be positioned in such a way, because of its more focused directional antenna signal array, to offer wireless network connectivity to a more defined outdoor venue rather than a more general outdoor area around it. ENS202 also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. The ENS202 also features an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video from connected IP security cameras in parking lots or garages back to a company network, or for sending data to outdoor digital signage.
The ENS202 is compliant with the IEEE802.11 b/g/n standards delivering a wireless data rate of up to 300 Mbps. It features an internal directional 10 dBi MIMO (Multiple In/Multiple Out) antenna that coupled with its strong transmit power of up to 400mW makes the ENS202 a compelling performance solution for small and growing businesses at a very affordable price. The ENS202 can also be used in other operational modes including as an Access Point. When used as an Access Point it should be positioned in such a way, because of its more focused directional antenna signal array, to offer wireless network connectivity to a more defined outdoor venue rather than a more general outdoor area around it.
ENS202 also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering.
The ENS202 also features an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture.

Features

  • High 400mW Wireless Power Delivers Long-Range Coverage
  • User-friendly Installation Kit
  • SSID-to-VLAN Tagging
  • Wireless N150-300 Speed

Application

  • Outdoor video IP camera Applications
  • Point to Point Applications
  • Wireless clients
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-ENS202
Product Name High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Client Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8408AM - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
1+2 Port EtherNet/IP Taps - 1783-ETAP2F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Media UTP
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details