L-com, Inc. 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender PT-IPOE-E174

Description
The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of 60-watt PoE power from ultra PoE input port and supplies a maximum of 50-watt PoE power budget for 4 PoE output ports, extending both the reach of Gigabit Ethernet Data and IEEE 802.3at / 802.3af Power over Ethernet over the standard 100m (328 ft.) CAT. 5/5e/6 UTP cable to 200m up to 4 powered devices at the same time. The IPOE-E174 provides a simple solution for adding PoE ports without running more cabling and achieves more flexible network applications without requiring an external power adapter. Features IP30 metal case, DIN rail and wall-mount design Plug and Play installation 5-port 10/100/1000BASE-T Gigabit RJ45 interface (1-port data + power input / 4-port data + power output) Supports PoE power up to 30.8 watts for each PoE port Up to 4 IEEE 802.3af / 802.3at devices powered Application IP PoE surveillance and long-distance IP PoE camera distribution Long distance PoE network equipment deployment Long Distance VoIP (Voice over Internet Protocol) Telephones
Description
The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of 60-watt PoE power from ultra PoE input port and supplies a maximum of 50-watt PoE power budget for 4 PoE output ports, extending both the reach of Gigabit Ethernet Data and IEEE 802.3at / 802.3af Power over Ethernet over the standard 100m (328 ft.) CAT. 5/5e/6 UTP cable to 200m up to 4 powered devices at the same time. The IPOE-E174 provides a simple solution for adding PoE ports without running more cabling and achieves more flexible network applications without requiring an external power adapter. Features IP30 metal case, DIN rail and wall-mount design Plug and Play installation 5-port 10/100/1000BASE-T Gigabit RJ45 interface (1-port data + power input / 4-port data + power output) Supports PoE power up to 30.8 watts for each PoE port Up to 4 IEEE 802.3af / 802.3at devices powered Application IP PoE surveillance and long-distance IP PoE camera distribution Long distance PoE network equipment deployment Long Distance VoIP (Voice over Internet Protocol) Telephones

Suppliers

Company
Product
Description
Supplier Links
1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender - PT-IPOE-E174 - L-com, Inc.
North Andover, MA, United States
1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender
PT-IPOE-E174
1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender PT-IPOE-E174
The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of 60-watt PoE power from ultra PoE input port and supplies a maximum of 50-watt PoE power budget for 4 PoE output ports, extending both the reach of Gigabit Ethernet Data and IEEE 802.3at / 802.3af Power over Ethernet over the standard 100m (328 ft.) CAT. 5/5e/6 UTP cable to 200m up to 4 powered devices at the same time. The IPOE-E174 provides a simple solution for adding PoE ports without running more cabling and achieves more flexible network applications without requiring an external power adapter. Features IP30 metal case, DIN rail and wall-mount design Plug and Play installation 5-port 10/100/1000BASE-T Gigabit RJ45 interface (1-port data + power input / 4-port data + power output) Supports PoE power up to 30.8 watts for each PoE port Up to 4 IEEE 802.3af / 802.3at devices powered Application IP PoE surveillance and long-distance IP PoE camera distribution Long distance PoE network equipment deployment Long Distance VoIP (Voice over Internet Protocol) Telephones

The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of 60-watt PoE power from ultra PoE input port and supplies a maximum of 50-watt PoE power budget for 4 PoE output ports, extending both the reach of Gigabit Ethernet Data and IEEE 802.3at / 802.3af Power over Ethernet over the standard 100m (328 ft.) CAT. 5/5e/6 UTP cable to 200m up to 4 powered devices at the same time. The IPOE-E174 provides a simple solution for adding PoE ports without running more cabling and achieves more flexible network applications without requiring an external power adapter.

Features

  • IP30 metal case, DIN rail and wall-mount design
  • Plug and Play installation
  • 5-port 10/100/1000BASE-T Gigabit RJ45 interface (1-port data + power input / 4-port data + power output)
  • Supports PoE power up to 30.8 watts for each PoE port
  • Up to 4 IEEE 802.3af / 802.3at devices powered

Application

  • IP PoE surveillance and long-distance IP PoE camera distribution
  • Long distance PoE network equipment deployment
  • Long Distance VoIP (Voice over Internet Protocol) Telephones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number PT-IPOE-E174
Product Name 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 100802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Data Rate 0.1500 Gbps
View Details