L-com, Inc. Icron USB 1.1 Rover 1850 1-Port Cat5e (or better) Port Powered USB Extender System (40m Max) ICR1850

Description
Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 1850 supports a single device port. The 1850 is bus-powered and does not require an external power supply, The 1850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA to the port on the REX unit as long as the LEX unit is supplied with 600mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 1850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Supports all major operating systems including Windows®, Mac OS®, and Linux® Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA available when LEX unit is supplied with 600mA by the Host computer Provides one remote USB 1.1 port on the REX unit True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Remote desktop Enterprise computing Point of sale Security and Surveillance
Description
Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 1850 supports a single device port. The 1850 is bus-powered and does not require an external power supply, The 1850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA to the port on the REX unit as long as the LEX unit is supplied with 600mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 1850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Supports all major operating systems including Windows®, Mac OS®, and Linux® Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA available when LEX unit is supplied with 600mA by the Host computer Provides one remote USB 1.1 port on the REX unit True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Remote desktop Enterprise computing Point of sale Security and Surveillance

Suppliers

Company
Product
Description
Supplier Links
Icron USB 1.1 Rover 1850 1-Port Cat5e (or better) Port Powered USB Extender System (40m Max) - ICR1850 - L-com, Inc.
North Andover, MA, United States
Icron USB 1.1 Rover 1850 1-Port Cat5e (or better) Port Powered USB Extender System (40m Max)
ICR1850
Icron USB 1.1 Rover 1850 1-Port Cat5e (or better) Port Powered USB Extender System (40m Max) ICR1850
Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 1850 supports a single device port. The 1850 is bus-powered and does not require an external power supply, The 1850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA to the port on the REX unit as long as the LEX unit is supplied with 600mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 1850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Supports all major operating systems including Windows®, Mac OS®, and Linux® Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA available when LEX unit is supplied with 600mA by the Host computer Provides one remote USB 1.1 port on the REX unit True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Remote desktop Enterprise computing Point of sale Security and Surveillance

Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 1850 supports a single device port. The 1850 is bus-powered and does not require an external power supply, The 1850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA to the port on the REX unit as long as the LEX unit is supplied with 600mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 1850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux

Features

  • Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice)
  • Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA available when LEX unit is supplied with 600mA by the Host computer
  • Provides one remote USB 1.1 port on the REX unit
  • True plug and play, ready to operate right out of the box. No new driver installation required

Application

  • Industrial control
  • Remote desktop
  • Enterprise computing
  • Point of sale
  • Security and Surveillance
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR1850
Product Name Icron USB 1.1 Rover 1850 1-Port Cat5e (or better) Port Powered USB Extender System (40m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2661749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details