L-com, Inc. Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m) ICR3022

Description
The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic cabling via the standard Duplex LC ports found on the LEX & REX units. A true plug-and-play solution, the Spectra 3022 is compatible with all leading operating systems. The Spectra 3022 features a locking power connector and two locking USB 3.0 ports delivering 900mA power to each port perfectly suited for USB3 Machine Vision camera applications, security cameras, and storage drives can be extended while providing isolation and security, and comes with a two year warranty. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. L-com USB 3.0 Vision Cable Assemblies available (sold separately) Features AC power adapter at LEX and REX units provides 900mA for each USB port Extend USB 3.0 up to 100m, Supports USB 3.1 throughputs of up to 5Gbps, USB3 Vision compliant (upon standard release) Integrated 2-port hub with Rugged locking USB and power connectors Duplex Multimode LC port used for connecting LEX & REX units Supports all major operating systems: Windows®, Mac OS X®, and Linux®3 L-com USB 3.0 Vision Cable Assemblies available (sold separately) True plug and play; no software drivers required Application Machine Vision camera extension Post-production editing Remote storage Security camera extension
Description
The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic cabling via the standard Duplex LC ports found on the LEX & REX units. A true plug-and-play solution, the Spectra 3022 is compatible with all leading operating systems. The Spectra 3022 features a locking power connector and two locking USB 3.0 ports delivering 900mA power to each port perfectly suited for USB3 Machine Vision camera applications, security cameras, and storage drives can be extended while providing isolation and security, and comes with a two year warranty. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. L-com USB 3.0 Vision Cable Assemblies available (sold separately) Features AC power adapter at LEX and REX units provides 900mA for each USB port Extend USB 3.0 up to 100m, Supports USB 3.1 throughputs of up to 5Gbps, USB3 Vision compliant (upon standard release) Integrated 2-port hub with Rugged locking USB and power connectors Duplex Multimode LC port used for connecting LEX & REX units Supports all major operating systems: Windows®, Mac OS X®, and Linux®3 L-com USB 3.0 Vision Cable Assemblies available (sold separately) True plug and play; no software drivers required Application Machine Vision camera extension Post-production editing Remote storage Security camera extension

Suppliers

Company
Product
Description
Supplier Links
Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m) - ICR3022 - L-com, Inc.
North Andover, MA, United States
Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m)
ICR3022
Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m) ICR3022
The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic cabling via the standard Duplex LC ports found on the LEX & REX units. A true plug-and-play solution, the Spectra 3022 is compatible with all leading operating systems. The Spectra 3022 features a locking power connector and two locking USB 3.0 ports delivering 900mA power to each port perfectly suited for USB3 Machine Vision camera applications, security cameras, and storage drives can be extended while providing isolation and security, and comes with a two year warranty. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. L-com USB 3.0 Vision Cable Assemblies available (sold separately) Features AC power adapter at LEX and REX units provides 900mA for each USB port Extend USB 3.0 up to 100m, Supports USB 3.1 throughputs of up to 5Gbps, USB3 Vision compliant (upon standard release) Integrated 2-port hub with Rugged locking USB and power connectors Duplex Multimode LC port used for connecting LEX & REX units Supports all major operating systems: Windows®, Mac OS X®, and Linux®3 L-com USB 3.0 Vision Cable Assemblies available (sold separately) True plug and play; no software drivers required Application Machine Vision camera extension Post-production editing Remote storage Security camera extension

The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic cabling via the standard Duplex LC ports found on the LEX & REX units. A true plug-and-play solution, the Spectra 3022 is compatible with all leading operating systems. The Spectra 3022 features a locking power connector and two locking USB 3.0 ports delivering 900mA power to each port perfectly suited for USB3 Machine Vision camera applications, security cameras, and storage drives can be extended while providing isolation and security, and comes with a two year warranty.
UK, European and Australian power versions available. Contact your L-com Sales Representative for details.
L-com USB 3.0 Vision Cable Assemblies available (sold separately)

Features

  • AC power adapter at LEX and REX units provides 900mA for each USB port
  • Extend USB 3.0 up to 100m, Supports USB 3.1 throughputs of up to 5Gbps, USB3 Vision compliant (upon standard release)
  • Integrated 2-port hub with Rugged locking USB and power connectors Duplex Multimode LC port used for connecting LEX & REX units
  • Supports all major operating systems: Windows®, Mac OS X®, and Linux®3 L-com USB 3.0 Vision Cable Assemblies available (sold separately) </font>
  • True plug and play; no software drivers required

Application

  • Machine Vision camera extension
  • Post-production editing
  • Remote storage
  • Security camera extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR3022
Product Name Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2661785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network WPA2, WPA, WPA3
View Details