L-com, Inc. 180° Reverse IEEE-488 Extender, Male / Female CIB24XR

Description
This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability Reverse entry allows cables to exit in the opposite direction 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability Reverse entry allows cables to exit in the opposite direction 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
180° Reverse IEEE-488 Extender, Male / Female - CIB24XR - L-com, Inc.
North Andover, MA, United States
180° Reverse IEEE-488 Extender, Male / Female
CIB24XR
180° Reverse IEEE-488 Extender, Male / Female CIB24XR
This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability Reverse entry allows cables to exit in the opposite direction 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides durability
  • Reverse entry allows cables to exit in the opposite direction
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are male to female; mating hardware is M3.5 x 0.6 threaded
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number CIB24XR
Product Name 180° Reverse IEEE-488 Extender, Male / Female
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 166808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.1000 Gbps
View Details