L-com, Inc. EtherWAN Commercial Ethernet Switch 10/100TX PoE 16-Ports EW-EX17016

Description
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Built in DIN Rail mounting brackets allow for easy addition to an existing rail Used to network Ethernet IP devices Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Commercial Ethernet Factory Automation Process Automation TMS (Traffic Management Systems)
Description
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Built in DIN Rail mounting brackets allow for easy addition to an existing rail Used to network Ethernet IP devices Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Commercial Ethernet Factory Automation Process Automation TMS (Traffic Management Systems)

Suppliers

Company
Product
Description
Supplier Links
EtherWAN Commercial Ethernet Switch 10/100TX PoE 16-Ports - EW-EX17016 - L-com, Inc.
North Andover, MA, United States
EtherWAN Commercial Ethernet Switch 10/100TX PoE 16-Ports
EW-EX17016
EtherWAN Commercial Ethernet Switch 10/100TX PoE 16-Ports EW-EX17016
EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more. Features Built in DIN Rail mounting brackets allow for easy addition to an existing rail Used to network Ethernet IP devices Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Commercial Ethernet Factory Automation Process Automation TMS (Traffic Management Systems)

EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack mounted and all ports support IEEE802.3af Power over Ethernet (PoE) Power Sourcing Equipment (PSE) and can detect an IEEE802.3af compliant Powered Device (PD). Additionally the EX17000 Series switches feature a web browser interface that allows the user to configure IP settings, Port Based VLAN, QoS settings, and more.

Features

  • Built in DIN Rail mounting brackets allow for easy addition to an existing rail
  • Used to network Ethernet IP devices
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer

Application

  • Commercial Ethernet
  • Factory Automation
  • Process Automation
  • TMS (Traffic Management Systems)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EW-EX17016
Product Name EtherWAN Commercial Ethernet Switch 10/100TX PoE 16-Ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 300169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 12 #
Data Rate 10 Gbps
View Details