L-com, Inc. ATEN 4 Port USB 2.0 Peripheral Switch US421A

Description
The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis. The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility or by the Auto Switch function. Compatible with both Windows and Mac, and with multimedia printer support, the US421A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment. Features Enables four computers to share a single USB 2.0 peripheral device Auto Switch Function - no need for a print server Supports transfer rates up to 480 Mbps Bus Powered - Hot pluggable - Overcurrent protection Supports multifunction printers - Multiplatform support - Windows & Mac, FreeBSD
Description
The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis. The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility or by the Auto Switch function. Compatible with both Windows and Mac, and with multimedia printer support, the US421A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment. Features Enables four computers to share a single USB 2.0 peripheral device Auto Switch Function - no need for a print server Supports transfer rates up to 480 Mbps Bus Powered - Hot pluggable - Overcurrent protection Supports multifunction printers - Multiplatform support - Windows & Mac, FreeBSD

Suppliers

Company
Product
Description
Supplier Links
ATEN 4 Port USB 2.0 Peripheral Switch - US421A - L-com, Inc.
North Andover, MA, United States
ATEN 4 Port USB 2.0 Peripheral Switch
US421A
ATEN 4 Port USB 2.0 Peripheral Switch US421A
The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis. The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility or by the Auto Switch function. Compatible with both Windows and Mac, and with multimedia printer support, the US421A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment. Features Enables four computers to share a single USB 2.0 peripheral device Auto Switch Function - no need for a print server Supports transfer rates up to 480 Mbps Bus Powered - Hot pluggable - Overcurrent protection Supports multifunction printers - Multiplatform support - Windows & Mac, FreeBSD

The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis.
The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility or by the Auto Switch function.
Compatible with both Windows and Mac, and with multimedia printer support, the US421A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment.

Features

  • Enables four computers to share a single USB 2.0 peripheral device
  • Auto Switch Function - no need for a print server
  • Supports transfer rates up to 480 Mbps
  • Bus Powered - Hot pluggable - Overcurrent protection
  • Supports multifunction printers - Multiplatform support - Windows & Mac, FreeBSD
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number US421A
Product Name ATEN 4 Port USB 2.0 Peripheral Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2802861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 1 Gbps
View Details