L-com, Inc. 2.4 GHz Outdoor Wireless Ethernet Panel AVL-AW2400XTP

Description
This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW2400xTP allows you to build point-to-point and point-to multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTP-PAIR and a single radio - the AW2400xTP, configurable as an access point or client in point-to-multipoint applications. Usually the AW2400xTP is used as a client pointed toward an omnidirectional antenna-equipped AW2400xTR serving as the home base access point. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 - NIST Certified, does not require an FCC license to operate or install Ready to install and use, simple plug and play — minimal user programming required Rugged cast aluminum NEMA Enclosure combined with a high gain 19 dBi flat panel antenna Can operate up to 29 access points, each on its own nonoverlapping channel Radio can be configured as an access point or client
Datasheet
Description
This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW2400xTP allows you to build point-to-point and point-to multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTP-PAIR and a single radio - the AW2400xTP, configurable as an access point or client in point-to-multipoint applications. Usually the AW2400xTP is used as a client pointed toward an omnidirectional antenna-equipped AW2400xTR serving as the home base access point. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 - NIST Certified, does not require an FCC license to operate or install Ready to install and use, simple plug and play — minimal user programming required Rugged cast aluminum NEMA Enclosure combined with a high gain 19 dBi flat panel antenna Can operate up to 29 access points, each on its own nonoverlapping channel Radio can be configured as an access point or client
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Outdoor Wireless Ethernet Panel - AVL-AW2400XTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz Outdoor Wireless Ethernet Panel
AVL-AW2400XTP
2.4 GHz Outdoor Wireless Ethernet Panel AVL-AW2400XTP
This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW2400xTP allows you to build point-to-point and point-to multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTP-PAIR and a single radio - the AW2400xTP, configurable as an access point or client in point-to-multipoint applications. Usually the AW2400xTP is used as a client pointed toward an omnidirectional antenna-equipped AW2400xTR serving as the home base access point. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 - NIST Certified, does not require an FCC license to operate or install Ready to install and use, simple plug and play — minimal user programming required Rugged cast aluminum NEMA Enclosure combined with a high gain 19 dBi flat panel antenna Can operate up to 29 access points, each on its own nonoverlapping channel Radio can be configured as an access point or client

This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW2400xTP allows you to build point-to-point and point-to multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTP-PAIR and a single radio - the AW2400xTP, configurable as an access point or client in point-to-multipoint applications. Usually the AW2400xTP is used as a client pointed toward an omnidirectional antenna-equipped AW2400xTR serving as the home base access point.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.
AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 128 bit AES encryption, FIPS 197 - NIST Certified, does not require an FCC license to operate or install
  • Ready to install and use, simple plug and play — minimal user programming required
  • Rugged cast aluminum NEMA Enclosure combined with a high gain 19 dBi flat panel antenna
  • Can operate up to 29 access points, each on its own nonoverlapping channel
  • Radio can be configured as an access point or client
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400XTP
Product Name 2.4 GHz Outdoor Wireless Ethernet Panel
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

ECO Unmanaged - 852-1411 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details