L-com, Inc. AdderView Catx 4 User, 16 Port Switch AVX4016

Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Used to connect and control multiple PC's with several keyboards video monitors and mice Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Financial systems management Security monitoring Air traffic control Data center management
Datasheet
Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Used to connect and control multiple PC's with several keyboards video monitors and mice Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Financial systems management Security monitoring Air traffic control Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdderView Catx 4 User, 16 Port Switch - AVX4016 - L-com, Inc.
North Andover, MA, United States
AdderView Catx 4 User, 16 Port Switch
AVX4016
AdderView Catx 4 User, 16 Port Switch AVX4016
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Used to connect and control multiple PC's with several keyboards video monitors and mice Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Financial systems management Security monitoring Air traffic control Data center management

The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today!

Features

  • Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication)
  • PS/2 or USB keyboard and mouse control supports flexible design requirements
  • Used to connect and control multiple PC's with several keyboards video monitors and mice
  • Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Financial systems management
  • Security monitoring
  • Air traffic control
  • Data center management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVX4016
Product Name AdderView Catx 4 User, 16 Port Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2096165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details