L-com, Inc. Icron USB 2.0 Ranger 2324 4-Port Multimode Duplex LC USB Extender System (500 Max) ICR2324

Description
-NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2324 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Max range of 500m over multimode fiber optic cabling; uses SFP Duplex LC connections Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity Security: webcam, access control POS
Datasheet
Description
-NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2324 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Max range of 500m over multimode fiber optic cabling; uses SFP Duplex LC connections Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity Security: webcam, access control POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2324 4-Port Multimode Duplex LC USB Extender System (500 Max) - ICR2324 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2324 4-Port Multimode Duplex LC USB Extender System (500 Max)
ICR2324
Icron USB 2.0 Ranger 2324 4-Port Multimode Duplex LC USB Extender System (500 Max) ICR2324
-NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2324 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Max range of 500m over multimode fiber optic cabling; uses SFP Duplex LC connections Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity Security: webcam, access control POS

-NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2324 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available

Features

  • Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps
  • True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required
  • Max range of 500m over multimode fiber optic cabling; uses SFP Duplex LC connections
  • Provides four remote USB 2.0 ports, while supporting up to 30 devices

Application

  • Industrial control
  • Medical device connectivity
  • Security: webcam, access control
  • POS
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2324
Product Name Icron USB 2.0 Ranger 2324 4-Port Multimode Duplex LC USB Extender System (500 Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 100257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details