L-com, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio AVL-AW58100HTA

Description
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors Up to 60 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors Up to 60 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio - AVL-AW58100HTA - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio
AVL-AW58100HTA
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio AVL-AW58100HTA
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors Up to 60 Mbps Ethernet data rate to support high resolution cameras

The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Data Security provided by AES encryption
  • Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors
  • Up to 60 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58100HTA
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details