L-com, Inc. Icron USB 2.0 Ranger 2301 1-Port Cat5e (or better) USB Extender (100m Max) ICR2301

Description
-NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2301 USB extender address the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301 USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC Peripheral Industrial USB Applications Retail POS
Datasheet
Description
-NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2301 USB extender address the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301 USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC Peripheral Industrial USB Applications Retail POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2301 1-Port Cat5e (or better) USB Extender (100m Max) - ICR2301 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2301 1-Port Cat5e (or better) USB Extender (100m Max)
ICR2301
Icron USB 2.0 Ranger 2301 1-Port Cat5e (or better) USB Extender (100m Max) ICR2301
-NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2301 USB extender address the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301 USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Application PC Peripheral Industrial USB Applications Retail POS

-NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2301 USB extender address the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301 USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details.

Features

  • Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable
  • Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces
  • AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port
  • Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs
  • True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux®

Application

  • PC Peripheral
  • Industrial USB Applications
  • Retail POS
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2301
Product Name Icron USB 2.0 Ranger 2301 1-Port Cat5e (or better) USB Extender (100m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details