L-com, Inc. L-com Single mode LC Fiber A/B Switch w/Ethernet Control - Latching LC-SNSW-FSMLC-LEC

Description
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Application Secure networking Backup & Failover LAN
Description
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Application Secure networking Backup & Failover LAN

Suppliers

Company
Product
Description
Supplier Links
L-com Single mode LC Fiber A/B Switch w/Ethernet Control - Latching - LC-SNSW-FSMLC-LEC - L-com, Inc.
North Andover, MA, United States
L-com Single mode LC Fiber A/B Switch w/Ethernet Control - Latching
LC-SNSW-FSMLC-LEC
L-com Single mode LC Fiber A/B Switch w/Ethernet Control - Latching LC-SNSW-FSMLC-LEC
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Application Secure networking Backup & Failover LAN

L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • Used to share a common network device between multiple network resources
  • Dual wavelength capable supporting either 1310nm or 1550nm
  • Supports data rates in excess of 10Gbps

Application

  • Secure networking
  • Backup & Failover
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number LC-SNSW-FSMLC-LEC
Product Name L-com Single mode LC Fiber A/B Switch w/Ethernet Control - Latching
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
View Details