L-com, Inc. 4.9 GHz Outdoor 200 Mbps Wireless Ethernet Bridge AVL-AW49200HTP-PAIR

Description
The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW49200HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Includes: (1) AW49200HTP-AP Access Point Radio (1) AW49200HTP-SU Subscriber Unit Radio (2) Heavy Duty Pole-Mount Brackets (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services
Datasheet
Description
The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW49200HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Includes: (1) AW49200HTP-AP Access Point Radio (1) AW49200HTP-SU Subscriber Unit Radio (2) Heavy Duty Pole-Mount Brackets (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Bridge - AVL-AW49200HTP-PAIR - L-com, Inc.
North Andover, MA, United States
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Bridge
AVL-AW49200HTP-PAIR
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Bridge AVL-AW49200HTP-PAIR
The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW49200HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Includes: (1) AW49200HTP-AP Access Point Radio (1) AW49200HTP-SU Subscriber Unit Radio (2) Heavy Duty Pole-Mount Brackets (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies Up to 216 Mbps Ethernet data rate to support high resolution cameras Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services

The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
Each unit of the AW49200HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Includes: (1) AW49200HTP-AP Access Point Radio (1) AW49200HTP-SU Subscriber Unit Radio (2) Heavy Duty Pole-Mount Brackets (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-24VPS Power Supplies
  • Up to 216 Mbps Ethernet data rate to support high resolution cameras
  • Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 Standard

Application

  • Homeland security applications
  • Public safety services
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW49200HTP-PAIR
Product Name 4.9 GHz Outdoor 200 Mbps Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Wi-Fi) - FS-IoT-BACW - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details