L-com, Inc. 5.8 GHz Outdoor 800Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58803HTS

Description
AvaLAN has expanded its AW58800 wireless radio product line to include an 802.11at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58800 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosure with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features Maximum legal transmit power – 1 Watt 3 powered ports of 802.11at PoE+ PoE plus 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Line-of-sight range up to 5 miles for AW58800HTA/AW58803HT S point-to-multipoint configuration Up to 540 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
AvaLAN has expanded its AW58800 wireless radio product line to include an 802.11at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58800 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosure with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features Maximum legal transmit power – 1 Watt 3 powered ports of 802.11at PoE+ PoE plus 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Line-of-sight range up to 5 miles for AW58800HTA/AW58803HT S point-to-multipoint configuration Up to 540 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 800Mbps Wireless 3-Port Ethernet Subscriber Unit - AVL-AW58803HTS - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 800Mbps Wireless 3-Port Ethernet Subscriber Unit
AVL-AW58803HTS
5.8 GHz Outdoor 800Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58803HTS
AvaLAN has expanded its AW58800 wireless radio product line to include an 802.11at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58800 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosure with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features Maximum legal transmit power – 1 Watt 3 powered ports of 802.11at PoE+ PoE plus 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Line-of-sight range up to 5 miles for AW58800HTA/AW58803HT S point-to-multipoint configuration Up to 540 Mbps Ethernet data rate to support high resolution cameras

AvaLAN has expanded its AW58800 wireless radio product line to include an 802.11at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables.
This product is fully compatible with the other models in the AW58800 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosure with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Maximum legal transmit power – 1 Watt
  • 3 powered ports of 802.11at PoE+ PoE plus
  • 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device
  • Line-of-sight range up to 5 miles for AW58800HTA/AW58803HTS point-to-multipoint configuration
  • Up to 540 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58803HTS
Product Name 5.8 GHz Outdoor 800Mbps Wireless 3-Port Ethernet Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
OPC UA Server & MQTT Publisher Gateway for PLC Controllers and CNC Machines -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details