L-com, Inc. 10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount DT10-2G-8GP+

Description
L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is excellent for powering hard to reach PoE capable IP devices such as security cameras, telephones, building control systems, access points and IoT (Internet of Things) devices. The power supply is included. L-com’s DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be desktop, wall or DIN rail mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact L-com with your application needs today and don’t forget your Ethernet cables. Features DT10-2G-8GP+ is a 10 port gigabit PoE Ethernet switch with 2x triple speed 10/100/1000TX RJ45 ports and 8x triple speed 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard at a maximum of 30W per port with a total power budget of 120W Power requirements of 100-240V @ 2.5A using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power; Auto detects IEEE 802.3af or 802.3at equipment, protecting the devices from being damaged by incorrect installation Unit can be desktop, wall, or DIN rail mounted using the supplied materials; please see included manual for instructions Front DIP switch allows unit to be changed between standard, VLAN and extend modes quickly and easily; please see supplied manual for full details Application Commercial Ethernet, IP and LAN Office and Home Office IP and PoE enabled devices such as cameras, phones and access points TMS (Traffic Management Systems Small Business
Description
L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is excellent for powering hard to reach PoE capable IP devices such as security cameras, telephones, building control systems, access points and IoT (Internet of Things) devices. The power supply is included. L-com’s DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be desktop, wall or DIN rail mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact L-com with your application needs today and don’t forget your Ethernet cables. Features DT10-2G-8GP+ is a 10 port gigabit PoE Ethernet switch with 2x triple speed 10/100/1000TX RJ45 ports and 8x triple speed 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard at a maximum of 30W per port with a total power budget of 120W Power requirements of 100-240V @ 2.5A using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power; Auto detects IEEE 802.3af or 802.3at equipment, protecting the devices from being damaged by incorrect installation Unit can be desktop, wall, or DIN rail mounted using the supplied materials; please see included manual for instructions Front DIP switch allows unit to be changed between standard, VLAN and extend modes quickly and easily; please see supplied manual for full details Application Commercial Ethernet, IP and LAN Office and Home Office IP and PoE enabled devices such as cameras, phones and access points TMS (Traffic Management Systems Small Business

Suppliers

Company
Product
Description
Supplier Links
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount - DT10-2G-8GP+ - L-com, Inc.
North Andover, MA, United States
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount
DT10-2G-8GP+
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount DT10-2G-8GP+
L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is excellent for powering hard to reach PoE capable IP devices such as security cameras, telephones, building control systems, access points and IoT (Internet of Things) devices. The power supply is included. L-com’s DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be desktop, wall or DIN rail mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact L-com with your application needs today and don’t forget your Ethernet cables. Features DT10-2G-8GP+ is a 10 port gigabit PoE Ethernet switch with 2x triple speed 10/100/1000TX RJ45 ports and 8x triple speed 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard at a maximum of 30W per port with a total power budget of 120W Power requirements of 100-240V @ 2.5A using the supplied power adapter Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power; Auto detects IEEE 802.3af or 802.3at equipment, protecting the devices from being damaged by incorrect installation Unit can be desktop, wall, or DIN rail mounted using the supplied materials; please see included manual for instructions Front DIP switch allows unit to be changed between standard, VLAN and extend modes quickly and easily; please see supplied manual for full details Application Commercial Ethernet, IP and LAN Office and Home Office IP and PoE enabled devices such as cameras, phones and access points TMS (Traffic Management Systems Small Business

L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network.
The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is excellent for powering hard to reach PoE capable IP devices such as security cameras, telephones, building control systems, access points and IoT (Internet of Things) devices. The power supply is included.
L-com’s DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be desktop, wall or DIN rail mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact L-com with your application needs today and don’t forget your Ethernet cables.

Features

  • DT10-2G-8GP+ is a 10 port gigabit PoE Ethernet switch with 2x triple speed 10/100/1000TX RJ45 ports and 8x triple speed 10/100/1000TX RJ45 ports capable of delivering end-span PoE+ power at the IEEE 802.3at standard at a maximum of 30W per port with a total power budget of 120W
  • Power requirements of 100-240V @ 2.5A using the supplied power adapter
  • Easy to use unmanaged, plug & play design with LED indicators for both data and PoE power; Auto detects IEEE 802.3af or 802.3at equipment, protecting the devices from being damaged by incorrect installation
  • Unit can be desktop, wall, or DIN rail mounted using the supplied materials; please see included manual for instructions
  • Front DIP switch allows unit to be changed between standard, VLAN and extend modes quickly and easily; please see supplied manual for full details

Application

  • Commercial Ethernet, IP and LAN
  • Office and Home Office
  • IP and PoE enabled devices such as cameras, phones and access points
  • TMS (Traffic Management Systems
  • Small Business
Supplier's Site
10 Port Desktop Gigabit Ethernet Switch W/ Poe+ L-Com - 23AK1435 - Newark, An Avnet Company
Chicago, IL, United States
10 Port Desktop Gigabit Ethernet Switch W/ Poe+ L-Com
23AK1435
10 Port Desktop Gigabit Ethernet Switch W/ Poe+ L-Com 23AK1435
10 PORT DESKTOP GIGABIT ETHERNET SWITCH W/ POE+

10 PORT DESKTOP GIGABIT ETHERNET SWITCH W/ POE+

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number DT10-2G-8GP+ 23AK1435
Product Name 10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount 10 Port Desktop Gigabit Ethernet Switch W/ Poe+ L-Com
Network Equipment Switch Switch
Area Network Type LAN Capable
Form Factor Desktop / Standalone; Rack Mount; Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details