L-com, Inc. L-com DB9 A/B Switch Box w/Ethernet Control - Non-Latching LC-SNSW-DB9-EC

Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Connectors: DB9 Female 9 pin Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Backup & Failover RS232 RS485 Secure networks
Datasheet
Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Connectors: DB9 Female 9 pin Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Backup & Failover RS232 RS485 Secure networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com DB9 A/B Switch Box w/Ethernet Control - Non-Latching - LC-SNSW-DB9-EC - L-com, Inc.
North Andover, MA, United States
L-com DB9 A/B Switch Box w/Ethernet Control - Non-Latching
LC-SNSW-DB9-EC
L-com DB9 A/B Switch Box w/Ethernet Control - Non-Latching LC-SNSW-DB9-EC
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Connectors: DB9 Female 9 pin Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Application Backup & Failover RS232 RS485 Secure networks

L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Connectors: DB9 Female 9 pin
  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • Used to share a common network device between multiple network resources

Application

  • Backup & Failover
  • RS232
  • RS485
  • Secure networks
Supplier's Site
Db9 A/b Swtc Non-Latch/ethern L-Com - 90W1792 - Newark, An Avnet Company
Chicago, IL, United States
Db9 A/b Swtc Non-Latch/ethern L-Com
90W1792
Db9 A/b Swtc Non-Latch/ethern L-Com 90W1792
DB9 A/B SWTC NON-LATCH/ETHERN

DB9 A/B SWTC NON-LATCH/ETHERN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-DB9-EC 90W1792
Product Name L-com DB9 A/B Switch Box w/Ethernet Control - Non-Latching Db9 A/b Swtc Non-Latch/ethern L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-EIR608-4SFP-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2463376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 2.5 Gbps
View Details