L-com, Inc. 900 MHz Indoor Wireless Ethernet Bridge AVL-AW900ITR-PAIR

Description
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. A small LCD panel on the front of the units can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration, up to 10 building walls Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Includes (2) AW900iTR radios and (2) 2.5 dBi omni-directional antennas
Datasheet
Description
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. A small LCD panel on the front of the units can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration, up to 10 building walls Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Includes (2) AW900iTR radios and (2) 2.5 dBi omni-directional antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Indoor Wireless Ethernet Bridge - AVL-AW900ITR-PAIR - L-com, Inc.
North Andover, MA, United States
900 MHz Indoor Wireless Ethernet Bridge
AVL-AW900ITR-PAIR
900 MHz Indoor Wireless Ethernet Bridge AVL-AW900ITR-PAIR
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. A small LCD panel on the front of the units can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features High RF output power provides maximum foliage and / or wall penetration, up to 10 building walls Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Includes (2) AW900iTR radios and (2) 2.5 dBi omni-directional antennas

The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. A small LCD panel on the front of the units can also verify proper operation at a glance. The radio’s case is rugged extruded aluminum and is designed to meet C1D2 standards for hazardous environments (certification pending). A DIN Rail mounting clip is provided on the case back to facilitate installation in industrial equipment cabinets.
AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • High RF output power provides maximum foliage and / or wall penetration, up to 10 building walls
  • Remote diagnostics and link analysis with browser interface
  • Simple plug and play — minimal user programming required
  • 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install
  • Includes (2) AW900iTR radios and (2) 2.5 dBi omni-directional antennas
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900ITR-PAIR
Product Name 900 MHz Indoor Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details