L-com, Inc. FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio AVL-AW900FS

Description
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For complete product specifications and manuals, click on the Downloads tab. Features 1 Watt RF transmit power for up to 60 mile range Data Security enhanced by AES 128-256bit encryption 200 Kbps FHSS RF Data Rate FIPS 140-2 Level 2 validated data security – NERC CIP Rugged extruded aluminum case with DIN Rail mounting clip
Datasheet
Description
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For complete product specifications and manuals, click on the Downloads tab. Features 1 Watt RF transmit power for up to 60 mile range Data Security enhanced by AES 128-256bit encryption 200 Kbps FHSS RF Data Rate FIPS 140-2 Level 2 validated data security – NERC CIP Rugged extruded aluminum case with DIN Rail mounting clip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio - AVL-AW900FS - L-com, Inc.
North Andover, MA, United States
FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio
AVL-AW900FS
FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio AVL-AW900FS
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For complete product specifications and manuals, click on the Downloads tab. Features 1 Watt RF transmit power for up to 60 mile range Data Security enhanced by AES 128-256bit encryption 200 Kbps FHSS RF Data Rate FIPS 140-2 Level 2 validated data security – NERC CIP Rugged extruded aluminum case with DIN Rail mounting clip

The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network.
The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path.
This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 1 Watt RF transmit power for up to 60 mile range
  • Data Security enhanced by AES 128-256bit encryption
  • 200 Kbps FHSS RF Data Rate
  • FIPS 140-2 Level 2 validated data security – NERC CIP
  • Rugged extruded aluminum case with DIN Rail mounting clip
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900FS
Product Name FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio
Network Equipment Other; FIPS 140-2 Secure 900 MHz Industrial Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
LoRa Wireless Gateway - HW500 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Network Equipment Gateway
Network Media Wireless
View Details
Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
PROFIBUS-DP - profibus dp - BARTEC
Specs
Network Equipment Repeater
View Details