L-com, Inc. Gefen RS-232 Cat5 Extender GFN-EXT-RS232

Description
The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units provide one DB9 RS232 port. The RS-232 sender unit, which connects to the local PC, is powered by a 5-volt power supply, which also powers the receiver side. The GFN-RS232 is compliant with the RS-232C standard and includes a six-foot serial cable and 5VDC external power supply. Includes a 1-year manufacturers warranty. Order online today! Features Includes a 6 foot DB9 serial cable Plug and play, no configuration needed saving time Rugged metal case ensures durability and long life Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Used to extend RS-232 signals up to 1,000 feet over UTP cable Application DAQ Factory Automation Energy management Instrument control Process Automation
Description
The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units provide one DB9 RS232 port. The RS-232 sender unit, which connects to the local PC, is powered by a 5-volt power supply, which also powers the receiver side. The GFN-RS232 is compliant with the RS-232C standard and includes a six-foot serial cable and 5VDC external power supply. Includes a 1-year manufacturers warranty. Order online today! Features Includes a 6 foot DB9 serial cable Plug and play, no configuration needed saving time Rugged metal case ensures durability and long life Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Used to extend RS-232 signals up to 1,000 feet over UTP cable Application DAQ Factory Automation Energy management Instrument control Process Automation

Suppliers

Company
Product
Description
Supplier Links
Gefen RS-232 Cat5 Extender - GFN-EXT-RS232 - L-com, Inc.
North Andover, MA, United States
Gefen RS-232 Cat5 Extender
GFN-EXT-RS232
Gefen RS-232 Cat5 Extender GFN-EXT-RS232
The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units provide one DB9 RS232 port. The RS-232 sender unit, which connects to the local PC, is powered by a 5-volt power supply, which also powers the receiver side. The GFN-RS232 is compliant with the RS-232C standard and includes a six-foot serial cable and 5VDC external power supply. Includes a 1-year manufacturers warranty. Order online today! Features Includes a 6 foot DB9 serial cable Plug and play, no configuration needed saving time Rugged metal case ensures durability and long life Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Used to extend RS-232 signals up to 1,000 feet over UTP cable Application DAQ Factory Automation Energy management Instrument control Process Automation

The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units provide one DB9 RS232 port. The RS-232 sender unit, which connects to the local PC, is powered by a 5-volt power supply, which also powers the receiver side. The GFN-RS232 is compliant with the RS-232C standard and includes a six-foot serial cable and 5VDC external power supply. Includes a 1-year manufacturers warranty. Order online today!

Features

  • Includes a 6 foot DB9 serial cable
  • Plug and play, no configuration needed saving time
  • Rugged metal case ensures durability and long life
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.
  • Used to extend RS-232 signals up to 1,000 feet over UTP cable

Application

  • DAQ
  • Factory Automation
  • Energy management
  • Instrument control
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number GFN-EXT-RS232
Product Name Gefen RS-232 Cat5 Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
8FE + 2GE Combo Port Unmanaged Switch - EKI-2710E-2CI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
Stratix 5700 10 Port Managed Switch - 1783-BMS10CGP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details