L-com, Inc. L-com CAT6 A/B Network Switch - Non Latching LC-SNSW-C6

Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Used to share a common network device between multiple network resources Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Classified network access Security Military
Datasheet
Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Used to share a common network device between multiple network resources Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Classified network access Security Military
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CAT6 A/B Network Switch - Non Latching - LC-SNSW-C6 - L-com, Inc.
North Andover, MA, United States
L-com CAT6 A/B Network Switch - Non Latching
LC-SNSW-C6
L-com CAT6 A/B Network Switch - Non Latching LC-SNSW-C6
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Used to share a common network device between multiple network resources Supports data rates of 10/100/1000Mbps and 10Gig Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Classified network access Security Military

L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • A/B switching of data, voice, audio and video connections
  • Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications
  • Used to share a common network device between multiple network resources
  • Supports data rates of 10/100/1000Mbps and 10Gig
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection

Application

  • Classified network access
  • Security
  • Military
Supplier's Site
Cat6 A/b Net Swtc Non-Latch L-Com - 90W1785 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 A/b Net Swtc Non-Latch L-Com
90W1785
Cat6 A/b Net Swtc Non-Latch L-Com 90W1785
CAT6 A/B NET SWTC NON-LATCH

CAT6 A/B NET SWTC NON-LATCH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-C6 90W1785
Product Name L-com CAT6 A/B Network Switch - Non Latching Cat6 A/b Net Swtc Non-Latch L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
PROFINET® Managed - 852-603 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details