L-com, Inc. 5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58303HTS

Description
AvaLAN has expanded its AW58300 wireless radio product line to include an 802.3at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58300 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Line-of-sight range up to 5 miles for AW58300HTA/AW58303HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard Up to 180 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
AvaLAN has expanded its AW58300 wireless radio product line to include an 802.3at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58300 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Line-of-sight range up to 5 miles for AW58300HTA/AW58303HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard Up to 180 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit - AVL-AW58303HTS - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit
AVL-AW58303HTS
5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit AVL-AW58303HTS
AvaLAN has expanded its AW58300 wireless radio product line to include an 802.3at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables. This product is fully compatible with the other models in the AW58300 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates. This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. For complete product specifications and manuals, click on the Downloads tab. Features 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device Maximum legal transmit power – 1 Watt Line-of-sight range up to 5 miles for AW58300HTA/AW58303HT S point-to-multipoint configuration Rugged outdoor enclosure meets IP66 Standard Up to 180 Mbps Ethernet data rate to support high resolution cameras

AvaLAN has expanded its AW58300 wireless radio product line to include an 802.3at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 56 VDC power is provided to the three devices via unused wires in their data cables.
This product is fully compatible with the other models in the AW58300 product family and allows you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, such as video surveillance cameras or other devices needing robust and secure high data rates.
This radio is packaged in a rugged and weatherproof diecast aluminum enclosures with directional antenna configuration. Utilizing state of the art MIMO technology, this product family achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 75 Watts of 56 VDC power available to 3 Ethernet Ports supporting up to 100 feet of cable to each device
  • Maximum legal transmit power – 1 Watt
  • Line-of-sight range up to 5 miles for AW58300HTA/AW58303HTS point-to-multipoint configuration
  • Rugged outdoor enclosure meets IP66 Standard
  • Up to 180 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58303HTS
Product Name 5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30500310-ND - DigiKey
Specs
Network Equipment Router
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details