L-com, Inc. Industrial 8-Port 10/100/1000T 802.3at PoE + 2-Port 100/1000X SFP + 2-Port 10G SFP+ Managed Switch IGS-5225-8P2S2X

Description
PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8 Gigabit ports featuring 36- watt 802.3at PoE+ and two 10Gbps SFP+ uplink slots, meets the demands of high power consumption and high bandwidth for 11ac Gigabit Wi-Fi APs, other PoE applications or those requiring heavy traffic loading. With a rugged metal case and wide temperature range from -40 to 75 degrees C, the IGS-5225-8P2SXIP30 is able to stably operate in heavy Industrial demanding environments. Thus, the IGS-5225-8P2S2X provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curbside traffic control cabinets. The IGS-5225-8P2S2X also allows either DIN rail or wall mounting for efficient use of cabinet space. Features Two 100/1000BASE-X mini-GBIC/SFP slots for SFP type auto detection Complies with IEEE 802.3at Power over Ethernet Plus/endspan PSE Eight 10/100/1000BASE-T Gigabit Ethernet RJ45 ports with IEEE 802.3at PoE+ Injector Two 10GBASE-SR/LR SFP+ slots, backward compatible with 1000BASE-SX/LX/BX SFP Up to 8 IEEE 802.3af/802.3at devices powered, Supports PoE power up to 36 watts for each PoE port Application Layer 3 VLAN Routing and 10G Uplink Application Industrial Area Department/Workgroup PoE Switch PoE+ PTZ Camera VoIP Phone Wireless AP
Description
PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8 Gigabit ports featuring 36- watt 802.3at PoE+ and two 10Gbps SFP+ uplink slots, meets the demands of high power consumption and high bandwidth for 11ac Gigabit Wi-Fi APs, other PoE applications or those requiring heavy traffic loading. With a rugged metal case and wide temperature range from -40 to 75 degrees C, the IGS-5225-8P2SXIP30 is able to stably operate in heavy Industrial demanding environments. Thus, the IGS-5225-8P2S2X provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curbside traffic control cabinets. The IGS-5225-8P2S2X also allows either DIN rail or wall mounting for efficient use of cabinet space. Features Two 100/1000BASE-X mini-GBIC/SFP slots for SFP type auto detection Complies with IEEE 802.3at Power over Ethernet Plus/endspan PSE Eight 10/100/1000BASE-T Gigabit Ethernet RJ45 ports with IEEE 802.3at PoE+ Injector Two 10GBASE-SR/LR SFP+ slots, backward compatible with 1000BASE-SX/LX/BX SFP Up to 8 IEEE 802.3af/802.3at devices powered, Supports PoE power up to 36 watts for each PoE port Application Layer 3 VLAN Routing and 10G Uplink Application Industrial Area Department/Workgroup PoE Switch PoE+ PTZ Camera VoIP Phone Wireless AP

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-Port 10/100/1000T 802.3at PoE + 2-Port 100/1000X SFP + 2-Port 10G SFP+ Managed Switch - IGS-5225-8P2S2X - L-com, Inc.
North Andover, MA, United States
Industrial 8-Port 10/100/1000T 802.3at PoE + 2-Port 100/1000X SFP + 2-Port 10G SFP+ Managed Switch
IGS-5225-8P2S2X
Industrial 8-Port 10/100/1000T 802.3at PoE + 2-Port 100/1000X SFP + 2-Port 10G SFP+ Managed Switch IGS-5225-8P2S2X
PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8 Gigabit ports featuring 36- watt 802.3at PoE+ and two 10Gbps SFP+ uplink slots, meets the demands of high power consumption and high bandwidth for 11ac Gigabit Wi-Fi APs, other PoE applications or those requiring heavy traffic loading. With a rugged metal case and wide temperature range from -40 to 75 degrees C, the IGS-5225-8P2SXIP30 is able to stably operate in heavy Industrial demanding environments. Thus, the IGS-5225-8P2S2X provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curbside traffic control cabinets. The IGS-5225-8P2S2X also allows either DIN rail or wall mounting for efficient use of cabinet space. Features Two 100/1000BASE-X mini-GBIC/SFP slots for SFP type auto detection Complies with IEEE 802.3at Power over Ethernet Plus/endspan PSE Eight 10/100/1000BASE-T Gigabit Ethernet RJ45 ports with IEEE 802.3at PoE+ Injector Two 10GBASE-SR/LR SFP+ slots, backward compatible with 1000BASE-SX/LX/BX SFP Up to 8 IEEE 802.3af/802.3at devices powered, Supports PoE power up to 36 watts for each PoE port Application Layer 3 VLAN Routing and 10G Uplink Application Industrial Area Department/Workgroup PoE Switch PoE+ PTZ Camera VoIP Phone Wireless AP

PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8 Gigabit ports featuring 36- watt 802.3at PoE+ and two 10Gbps SFP+ uplink slots, meets the demands of high power consumption and high bandwidth for 11ac Gigabit Wi-Fi APs, other PoE applications or those requiring heavy traffic loading. With a rugged metal case and wide temperature range from -40 to 75 degrees C, the IGS-5225-8P2SXIP30 is able to stably operate in heavy Industrial demanding environments. Thus, the IGS-5225-8P2S2X provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curbside traffic control cabinets. The IGS-5225-8P2S2X also allows either DIN rail or wall mounting for efficient use of cabinet space.

Features

  • Two 100/1000BASE-X mini-GBIC/SFP slots for SFP type auto detection
  • Complies with IEEE 802.3at Power over Ethernet Plus/endspan PSE
  • Eight 10/100/1000BASE-T Gigabit Ethernet RJ45 ports with IEEE 802.3at PoE+ Injector
  • Two 10GBASE-SR/LR SFP+ slots, backward compatible with 1000BASE-SX/LX/BX SFP
  • Up to 8 IEEE 802.3af/802.3at devices powered, Supports PoE power up to 36 watts for each PoE port

Application

  • Layer 3 VLAN Routing and 10G Uplink Application
  • Industrial Area Department/Workgroup PoE Switch
  • PoE+ PTZ Camera
  • VoIP Phone
  • Wireless AP
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number IGS-5225-8P2S2X
Product Name Industrial 8-Port 10/100/1000T 802.3at PoE + 2-Port 100/1000X SFP + 2-Port 10G SFP+ Managed Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
IoT Gateways - 162194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces RJ45, Ethernet
Features Internet of Things (IoT) Capable
View Details