L-com, Inc. 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio AVL-AW58300HTA

Description
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors and pressure release valve Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt
Datasheet
Description
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors and pressure release valve Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio - AVL-AW58300HTA - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio
AVL-AW58300HTA
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio AVL-AW58300HTA
The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors and pressure release valve Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW58300HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Rugged outdoor enclosure meets IP66 standard, built in lightning arrestors and pressure release valve
  • Up to 180 Mbps Ethernet data rate to support high resolution cameras
  • Data Security provided by AES encryption
  • Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58300HTA
Product Name 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details