L-com, Inc. 900 MHz Outdoor Wireless Ethernet Bridge AVL-AW900XTR-PAIR

Description
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500' through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Pre-configured outdoor long range industrial wireless Ethernet bridge Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection High RF output power provides maximum foliage and / or wall penetration Includes (2) 11 dBi directional antennas and (2) AX900xTR radios
Datasheet
Description
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500' through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Pre-configured outdoor long range industrial wireless Ethernet bridge Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection High RF output power provides maximum foliage and / or wall penetration Includes (2) 11 dBi directional antennas and (2) AX900xTR radios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Wireless Ethernet Bridge - AVL-AW900XTR-PAIR - L-com, Inc.
North Andover, MA, United States
900 MHz Outdoor Wireless Ethernet Bridge
AVL-AW900XTR-PAIR
900 MHz Outdoor Wireless Ethernet Bridge AVL-AW900XTR-PAIR
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500' through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Pre-configured outdoor long range industrial wireless Ethernet bridge Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection High RF output power provides maximum foliage and / or wall penetration Includes (2) 11 dBi directional antennas and (2) AX900xTR radios

The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.
With non line-of-site capabilities, these radios can easily penetrate up to 1,500' through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install
  • Pre-configured outdoor long range industrial wireless Ethernet bridge
  • Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection
  • High RF output power provides maximum foliage and / or wall penetration
  • Includes (2) 11 dBi directional antennas and (2) AX900xTR radios
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900XTR-PAIR
Product Name 900 MHz Outdoor Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details