L-com, Inc. 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge AVL-AW58300HTP-PAIR

Description
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Includes: (1) AW58300HTP-AP Access Point Radio (1) AW58300HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-18VPS Power Supplies Maximum legal transmit power – 1 Watt Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 180 Mbps Ethernet data rate to support high resolution cameras
Datasheet
Description
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Includes: (1) AW58300HTP-AP Access Point Radio (1) AW58300HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-18VPS Power Supplies Maximum legal transmit power – 1 Watt Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 180 Mbps Ethernet data rate to support high resolution cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge - AVL-AW58300HTP-PAIR - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge
AVL-AW58300HTP-PAIR
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge AVL-AW58300HTP-PAIR
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. For complete product specifications and manuals, click on the Downloads tab. Features Data Security provided by AES encryption Includes: (1) AW58300HTP-AP Access Point Radio (1) AW58300HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-18VPS Power Supplies Maximum legal transmit power – 1 Watt Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Up to 180 Mbps Ethernet data rate to support high resolution cameras

The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Data Security provided by AES encryption
  • Includes: (1) AW58300HTP-AP Access Point Radio (1) AW58300HTP-SU Subscriber Unit Radio (2) AW-POE-GIG Power Over Ethernet Injectors (2) AW-18VPS Power Supplies
  • Maximum legal transmit power – 1 Watt
  • Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Up to 180 Mbps Ethernet data rate to support high resolution cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58300HTP-PAIR
Product Name 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details