L-com, Inc. Planet 24 Port 10/100/1000 RJ45 Ethernet Switch GSW-2401

Description
The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and half / full duplex mode of the attached devices with its Gigabit ports. Additionally, these robust switches support 9K jumbo frames allowing extremely large amounts of data transmission in a secure topology linking to a backbone or to high-power servers. Order online today! Features Auto-Negotiation, automatically senses connected devices speed, no configuration needed Plug and Play, no software or manual configuration needed Rack mount ears included for mounting to a 19" equipment rack Used to connect 10/100/1000 Ethernet devices for file and resource sharing Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application IP LAN Ethernet SMB
Description
The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and half / full duplex mode of the attached devices with its Gigabit ports. Additionally, these robust switches support 9K jumbo frames allowing extremely large amounts of data transmission in a secure topology linking to a backbone or to high-power servers. Order online today! Features Auto-Negotiation, automatically senses connected devices speed, no configuration needed Plug and Play, no software or manual configuration needed Rack mount ears included for mounting to a 19" equipment rack Used to connect 10/100/1000 Ethernet devices for file and resource sharing Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application IP LAN Ethernet SMB

Suppliers

Company
Product
Description
Supplier Links
Planet 24 Port 10/100/1000 RJ45 Ethernet Switch - GSW-2401 - L-com, Inc.
North Andover, MA, United States
Planet 24 Port 10/100/1000 RJ45 Ethernet Switch
GSW-2401
Planet 24 Port 10/100/1000 RJ45 Ethernet Switch GSW-2401
The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and half / full duplex mode of the attached devices with its Gigabit ports. Additionally, these robust switches support 9K jumbo frames allowing extremely large amounts of data transmission in a secure topology linking to a backbone or to high-power servers. Order online today! Features Auto-Negotiation, automatically senses connected devices speed, no configuration needed Plug and Play, no software or manual configuration needed Rack mount ears included for mounting to a 19" equipment rack Used to connect 10/100/1000 Ethernet devices for file and resource sharing Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application IP LAN Ethernet SMB

The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and half / full duplex mode of the attached devices with its Gigabit ports. Additionally, these robust switches support 9K jumbo frames allowing extremely large amounts of data transmission in a secure topology linking to a backbone or to high-power servers. Order online today!

Features

  • Auto-Negotiation, automatically senses connected devices speed, no configuration needed
  • Plug and Play, no software or manual configuration needed
  • Rack mount ears included for mounting to a 19" equipment rack
  • Used to connect 10/100/1000 Ethernet devices for file and resource sharing
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer

Application

  • IP
  • LAN
  • Ethernet
  • SMB
Supplier's Site
Swtc 24 10/100/1000 L-Com - 72T2378 - Newark, An Avnet Company
Chicago, IL, United States
Swtc 24 10/100/1000 L-Com
72T2378
Swtc 24 10/100/1000 L-Com 72T2378
SWTC 24 10/100/1000

SWTC 24 10/100/1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number GSW-2401 72T2378
Product Name Planet 24 Port 10/100/1000 RJ45 Ethernet Switch Swtc 24 10/100/1000 L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories - BB-SR30008120-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 300176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 2 Gbps
View Details