L-com, Inc. FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio AVL-AW900S

Description
The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping RF channels with automatic or manual selection via browser interface FIPS 140-2 Level 2 Validated Data Security Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Does not require an FCC license to operate or install
Datasheet
Description
The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping RF channels with automatic or manual selection via browser interface FIPS 140-2 Level 2 Validated Data Security Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Does not require an FCC license to operate or install
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio - AVL-AW900S - L-com, Inc.
North Andover, MA, United States
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio
AVL-AW900S
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio AVL-AW900S
The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area. Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. For complete product specifications and manuals, click on the Downloads tab. Features 29 non-overlapping RF channels with automatic or manual selection via browser interface FIPS 140-2 Level 2 Validated Data Security Meets C1D2 for Hazardous Locations Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Does not require an FCC license to operate or install

The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. Each master can support up to 16 clients and multiple masters can be deployed in the same area.
Many government agencies and certain other industries are required to encrypt sensitive data with a method that conforms to NIST Standard FIPS 140-2. AvaLAN has developed a hardware encryption module that has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 29 non-overlapping RF channels with automatic or manual selection via browser interface
  • FIPS 140-2 Level 2 Validated Data Security
  • Meets C1D2 for Hazardous Locations
  • Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection
  • Does not require an FCC license to operate or install
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900S
Product Name FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio
Network Equipment Other; FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Managed Industrial PoE+ Switches - IEN-8608PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Allen-Bradley / Rockwell Automation
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details