L-com, Inc. Icron USB 2.0 Ranger 2304 GE LAN, 4-port USB 2.0 Gigabit Ethernet LAN Extender System ICR2304GE-LAN

Description
The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features USB 2.0 throughput up to 480 Mbps* Extends USB through 1000 Mbps LANs Pre-paired networked configuration** for simple installation True plug and play; no software drivers required Works with all major operating systems: Windows®, OS X® and Linux®
Description
The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features USB 2.0 throughput up to 480 Mbps* Extends USB through 1000 Mbps LANs Pre-paired networked configuration** for simple installation True plug and play; no software drivers required Works with all major operating systems: Windows®, OS X® and Linux®

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2304 GE LAN, 4-port USB 2.0 Gigabit Ethernet LAN Extender System - ICR2304GE-LAN - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2304 GE LAN, 4-port USB 2.0 Gigabit Ethernet LAN Extender System
ICR2304GE-LAN
Icron USB 2.0 Ranger 2304 GE LAN, 4-port USB 2.0 Gigabit Ethernet LAN Extender System ICR2304GE-LAN
The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features USB 2.0 throughput up to 480 Mbps* Extends USB through 1000 Mbps LANs Pre-paired networked configuration** for simple installation True plug and play; no software drivers required Works with all major operating systems: Windows®, OS X® and Linux®

The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection.
UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details.

Features

  • USB 2.0 throughput up to 480 Mbps*
  • Extends USB through 1000 Mbps LANs
  • Pre-paired networked configuration** for simple installation
  • True plug and play; no software drivers required
  • Works with all major operating systems: Windows®, OS X® and Linux®
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2304GE-LAN
Product Name Icron USB 2.0 Ranger 2304 GE LAN, 4-port USB 2.0 Gigabit Ethernet LAN Extender System
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2263243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details