L-com, Inc. 802.11b/g/n 29dBm WDS Bridge, VLAN AP EN-EAP-300

Description
EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency spectrum supporting 802.11 b/g/n standard high speed feature. It is the best way to add long range wireless capability to your existing wired network or to add bandwidth to your wireless installation. EAP300 features high wireless output power and receive sensitivity along with antenna diversity. High output power and high sensitivity extend wireless coverage to reduce the roaming between access points and to provide a reliable wireless connection. It also reduces the total cost of ownership on hardware. To protect your wireless connectivity, it can encrypt all wireless transmissions through 64/128bits WEP data encryption and also supports WPA/WPA2. The MAC address filtering lets you select exactly which stations should have access to your network. In addition, the user isolation function can protect the private network between client users. The attractive design, high performance and array of features make the EAP300 a suitable wireless solution for your residence or office. Features Designed for indoor use High levels of security High output power Used to provide 802.11g wireless network access Application WLAN Business Applications WiFi Wireless Ethernet
Description
EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency spectrum supporting 802.11 b/g/n standard high speed feature. It is the best way to add long range wireless capability to your existing wired network or to add bandwidth to your wireless installation. EAP300 features high wireless output power and receive sensitivity along with antenna diversity. High output power and high sensitivity extend wireless coverage to reduce the roaming between access points and to provide a reliable wireless connection. It also reduces the total cost of ownership on hardware. To protect your wireless connectivity, it can encrypt all wireless transmissions through 64/128bits WEP data encryption and also supports WPA/WPA2. The MAC address filtering lets you select exactly which stations should have access to your network. In addition, the user isolation function can protect the private network between client users. The attractive design, high performance and array of features make the EAP300 a suitable wireless solution for your residence or office. Features Designed for indoor use High levels of security High output power Used to provide 802.11g wireless network access Application WLAN Business Applications WiFi Wireless Ethernet

Suppliers

Company
Product
Description
Supplier Links
802.11b/g/n 29dBm WDS Bridge, VLAN AP - EN-EAP-300 - L-com, Inc.
North Andover, MA, United States
802.11b/g/n 29dBm WDS Bridge, VLAN AP
EN-EAP-300
802.11b/g/n 29dBm WDS Bridge, VLAN AP EN-EAP-300
EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency spectrum supporting 802.11 b/g/n standard high speed feature. It is the best way to add long range wireless capability to your existing wired network or to add bandwidth to your wireless installation. EAP300 features high wireless output power and receive sensitivity along with antenna diversity. High output power and high sensitivity extend wireless coverage to reduce the roaming between access points and to provide a reliable wireless connection. It also reduces the total cost of ownership on hardware. To protect your wireless connectivity, it can encrypt all wireless transmissions through 64/128bits WEP data encryption and also supports WPA/WPA2. The MAC address filtering lets you select exactly which stations should have access to your network. In addition, the user isolation function can protect the private network between client users. The attractive design, high performance and array of features make the EAP300 a suitable wireless solution for your residence or office. Features Designed for indoor use High levels of security High output power Used to provide 802.11g wireless network access Application WLAN Business Applications WiFi Wireless Ethernet

EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency spectrum supporting 802.11 b/g/n standard high speed feature. It is the best way to add long range wireless capability to your existing wired network or to add bandwidth to your wireless installation.
EAP300 features high wireless output power and receive sensitivity along with antenna diversity. High output power and high sensitivity extend wireless coverage to reduce the roaming between access points and to provide a reliable wireless connection. It also reduces the total cost of ownership on hardware.
To protect your wireless connectivity, it can encrypt all wireless transmissions through 64/128bits WEP data encryption and also supports WPA/WPA2. The MAC address filtering lets you select exactly which stations should have access to your network. In addition, the user isolation function can protect the private network between client users.
The attractive design, high performance and array of features make the EAP300 a suitable wireless solution for your residence or office.

Features

  • Designed for indoor use
  • High levels of security
  • High output power
  • Used to provide 802.11g wireless network access

Application

  • WLAN
  • Business Applications
  • WiFi
  • Wireless Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-EAP-300
Product Name 802.11b/g/n 29dBm WDS Bridge, VLAN AP
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details