L-com, Inc. AdderView Catx IP 4 User, 24 Port Switch AVX4024IP

Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management
Datasheet
Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdderView Catx IP 4 User, 24 Port Switch - AVX4024IP - L-com, Inc.
North Andover, MA, United States
AdderView Catx IP 4 User, 24 Port Switch
AVX4024IP
AdderView Catx IP 4 User, 24 Port Switch AVX4024IP
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management

The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today!

Features

  • Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication)
  • PS/2 or USB keyboard and mouse control supports flexible design requirements
  • Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space
  • Used to connect and control multiple PC's with several keyboards video monitors and mice
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Security monitoring
  • Air traffic control
  • Data center management
  • Financial systems management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVX4024IP
Product Name AdderView Catx IP 4 User, 24 Port Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC - EKI-9226G-20FMI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3z, 802.1D, 802.1w,802.1p, 802.1Q, 802.1X, 802.3ad, 802.3ab
View Details
2 suppliers
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details