L-com, Inc. Unmanaged 8-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount SWTC-NS208

Description
The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any setting! It has an MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. Compatible with Sixnet, Stride, Hirschmann, and other industrial Ethernet Switches. Supports operating temperatures from -30°C ~ +75°C. Features 8 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation Automatic MDI / MDI-X crossover for plug-and-play DIN-Rail Mountable Supports operating temperatures from -30 °C ~ +75 °C Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA
Description
The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any setting! It has an MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. Compatible with Sixnet, Stride, Hirschmann, and other industrial Ethernet Switches. Supports operating temperatures from -30°C ~ +75°C. Features 8 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation Automatic MDI / MDI-X crossover for plug-and-play DIN-Rail Mountable Supports operating temperatures from -30 °C ~ +75 °C Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA

Suppliers

Company
Product
Description
Supplier Links
Unmanaged 8-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount - SWTC-NS208 - L-com, Inc.
North Andover, MA, United States
Unmanaged 8-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount
SWTC-NS208
Unmanaged 8-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount SWTC-NS208
The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any setting! It has an MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. Compatible with Sixnet, Stride, Hirschmann, and other industrial Ethernet Switches. Supports operating temperatures from -30°C ~ +75°C. Features 8 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation Automatic MDI / MDI-X crossover for plug-and-play DIN-Rail Mountable Supports operating temperatures from -30 °C ~ +75 °C Supports +10 VDC ~ +30 VDC Application Factory Automation Industrial Ethernet Process Industry networking SCADA

The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any setting! It has an MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. Compatible with Sixnet, Stride, Hirschmann, and other industrial Ethernet Switches. Supports operating temperatures from -30°C ~ +75°C.

Features

  • 8 ports, RJ45 Ethernet. Each port supports both 10/100 Mbps speed auto negotiation
  • Automatic MDI / MDI-X crossover for plug-and-play
  • DIN-Rail Mountable
  • Supports operating temperatures from -30 °C ~ +75 °C
  • Supports +10 VDC ~ +30 VDC

Application

  • Factory Automation
  • Industrial Ethernet
  • Process Industry networking
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number SWTC-NS208
Product Name Unmanaged 8-Port 10/100TX Industrial Ethernet Switch with Din Rail Mount
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details