L-com, Inc. Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP) W02-EXT-USB2-50

Description
Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing
Description
Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing

Suppliers

Company
Product
Description
Supplier Links
Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP) - W02-EXT-USB2-50 - L-com, Inc.
North Andover, MA, United States
Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP)
W02-EXT-USB2-50
Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP) W02-EXT-USB2-50
Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing

Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations.

Features

  • Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling
  • Plug and Play operation
  • Compatible with any system which supports 1.1/2.0 USB standards
  • Small, space saving design
  • RoHS compliant

Application

  • Security and Surveillance
  • Data transfer
  • Industrial control
  • Remote desktop
  • Enterprise computing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number W02-EXT-USB2-50
Product Name Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2250200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details