L-com, Inc. Dual Band Wireless AC1200 802.11ac Outdoor Access Point EN-ENS1200

Description
Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the 2.4 GHz and 866 Mbps on the 5 GHz frequency bands that functions as a stand-alone Access Point or as part of an EnGenius Electron Series Solution of mix-and-match business-class networking products. Configurable in a number of operation modes, the ENS1200 can support a wide variety of applications, making it ideal for small-to-medium sized companies that wish to provide outdoor access to the company network for their employees or to provide network and/or Internet connectivity via a company’s existing broadband connection. Features 802.11ac wireless speeds of up to 866 Mbps on the 5 GHz frequency band and 802.11n wireless speeds of up to 300 Mbps on 2.4 GHz band IP55-Rated waterproof housing for exposure to the elements Up to 27 dBm transmit power on the 2.4 GHz and 26 dBm transmit power on 5 GHz frequency bands, enabling long range connectivity IEEE 802.11a/b/g/n/ac Dual Concurrent Architecture Internal 5dBi high gain omni-patch antennas for both 2.4 GHz and 5 GHz Application Home and office Wireless LAN networks Video IP camera applications Wireless VoIP applications 802.11ac WiFi applications
Description
Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the 2.4 GHz and 866 Mbps on the 5 GHz frequency bands that functions as a stand-alone Access Point or as part of an EnGenius Electron Series Solution of mix-and-match business-class networking products. Configurable in a number of operation modes, the ENS1200 can support a wide variety of applications, making it ideal for small-to-medium sized companies that wish to provide outdoor access to the company network for their employees or to provide network and/or Internet connectivity via a company’s existing broadband connection. Features 802.11ac wireless speeds of up to 866 Mbps on the 5 GHz frequency band and 802.11n wireless speeds of up to 300 Mbps on 2.4 GHz band IP55-Rated waterproof housing for exposure to the elements Up to 27 dBm transmit power on the 2.4 GHz and 26 dBm transmit power on 5 GHz frequency bands, enabling long range connectivity IEEE 802.11a/b/g/n/ac Dual Concurrent Architecture Internal 5dBi high gain omni-patch antennas for both 2.4 GHz and 5 GHz Application Home and office Wireless LAN networks Video IP camera applications Wireless VoIP applications 802.11ac WiFi applications

Suppliers

Company
Product
Description
Supplier Links
Dual Band Wireless AC1200 802.11ac Outdoor Access Point - EN-ENS1200 - L-com, Inc.
North Andover, MA, United States
Dual Band Wireless AC1200 802.11ac Outdoor Access Point
EN-ENS1200
Dual Band Wireless AC1200 802.11ac Outdoor Access Point EN-ENS1200
Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the 2.4 GHz and 866 Mbps on the 5 GHz frequency bands that functions as a stand-alone Access Point or as part of an EnGenius Electron Series Solution of mix-and-match business-class networking products. Configurable in a number of operation modes, the ENS1200 can support a wide variety of applications, making it ideal for small-to-medium sized companies that wish to provide outdoor access to the company network for their employees or to provide network and/or Internet connectivity via a company’s existing broadband connection. Features 802.11ac wireless speeds of up to 866 Mbps on the 5 GHz frequency band and 802.11n wireless speeds of up to 300 Mbps on 2.4 GHz band IP55-Rated waterproof housing for exposure to the elements Up to 27 dBm transmit power on the 2.4 GHz and 26 dBm transmit power on 5 GHz frequency bands, enabling long range connectivity IEEE 802.11a/b/g/n/ac Dual Concurrent Architecture Internal 5dBi high gain omni-patch antennas for both 2.4 GHz and 5 GHz Application Home and office Wireless LAN networks Video IP camera applications Wireless VoIP applications 802.11ac WiFi applications

Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the 2.4 GHz and 866 Mbps on the 5 GHz frequency bands that functions as a stand-alone Access Point or as part of an EnGenius Electron Series Solution of mix-and-match business-class networking products. Configurable in a number of operation modes, the ENS1200 can support a wide variety of applications, making it ideal for small-to-medium sized companies that wish to provide outdoor access to the company network for their employees or to provide network and/or Internet connectivity via a company’s existing broadband connection.

Features

  • 802.11ac wireless speeds of up to 866 Mbps on the 5 GHz frequency band and 802.11n wireless speeds of up to 300 Mbps on 2.4 GHz band
  • IP55-Rated waterproof housing for exposure to the elements
  • Up to 27 dBm transmit power on the 2.4 GHz and 26 dBm transmit power on 5 GHz frequency bands, enabling long range connectivity
  • IEEE 802.11a/b/g/n/ac Dual Concurrent Architecture
  • Internal 5dBi high gain omni-patch antennas for both 2.4 GHz and 5 GHz

Application

  • Home and office Wireless LAN networks
  • Video IP camera applications
  • Wireless VoIP applications
  • 802.11ac WiFi applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-ENS1200
Product Name Dual Band Wireless AC1200 802.11ac Outdoor Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial Ethernet Switches - IEN-8415L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Allen-Bradley / Rockwell Automation
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details